Unidirectional double ElectroStatic Discharge (ESD) protection diode in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package, designed to protect up to two signal lines from the damage caused by ESD and other transients.
Features and benefits
Applications
TVS DIODE 42VWM 95VC TO236AB
TVS DIODE 42VWM 95VC TO236AB
95V Clamp 1.8A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
TVS DIODE 42VWM 95VC TO236AB
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD42VS2UTR | 1727-PESD42VS2UTRDKR-ND | PESD42VS2UTR |
| Product Name | Double ESD protection diode array | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Applications | Protector | ||
| RoHS Compliant | RoHS | ||
| VR | 42 volts | ||
| IR | 0.0500 mA | ||
| VBR | 47.9 volts | 46.1 volts | 46.1 volts |