Nexperia B.V. Extremely low capacitance bidirectional ESD protection diode PESD3V3Z1BCSFYL

Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family . The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Extremely low diode capacitance Cd = 0.45 pF Extremely low clamping to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ± 30 kV according to IEC 61000-4-2 Surge robustness IPPM = 15 A according to IEC 61000-4-5 Ultra small SMD package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet
Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family . The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Extremely low diode capacitance Cd = 0.45 pF Extremely low clamping to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ± 30 kV according to IEC 61000-4-2 Surge robustness IPPM = 15 A according to IEC 61000-4-5 Ultra small SMD package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extremely low capacitance bidirectional ESD protection diode - PESD3V3Z1BCSFYL - Nexperia B.V.
Nijmegen, Netherlands
Extremely low capacitance bidirectional ESD protection diode
PESD3V3Z1BCSFYL
Extremely low capacitance bidirectional ESD protection diode PESD3V3Z1BCSFYL
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family . The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Extremely low diode capacitance Cd = 0.45 pF Extremely low clamping to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ± 30 kV according to IEC 61000-4-2 Surge robustness IPPM = 15 A according to IEC 61000-4-5 Ultra small SMD package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals

Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family . The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • Extremely low diode capacitance Cd = 0.45 pF
  • Extremely low clamping to protect sensitive I/Os
  • Extremely low-inductance protection path to ground
  • ESD protection up to ± 30 kV according to IEC 61000-4-2
  • Surge robustness IPPM = 15 A according to IEC 61000-4-5
  • Ultra small SMD package

Applications

  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
Supplier's Site Datasheet
TVS Protection Diode - 144-PESD3V3Z1BCSFYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PESD3V3Z1BCSFYL
TVS Protection Diode 144-PESD3V3Z1BCSFYL
TVS DIODE 3.3VWM 4.8VC DSN0603-2 Product overview: PESD3V3Z1BCSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3Z1BCSFYL can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 4.8VC DSN0603-2 Product overview: PESD3V3Z1BCSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3Z1BCSFYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-PESD3V3Z1BCSFYLDKR-ND - DigiKey
Thief River Falls, MN, United States
4.8V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

4.8V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
TVS Diodes - 1727-PESD3V3Z1BCSFYLTR-ND - DigiKey
Thief River Falls, MN, United States
4.8V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

4.8V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
TVS Diodes - 1727-PESD3V3Z1BCSFYLCT-ND - DigiKey
Thief River Falls, MN, United States
4.8V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

4.8V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 959066-PESD3V3Z1BCSFYL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
959066-PESD3V3Z1BCSFYL
Circuit Protection - TVS - Diodes 959066-PESD3V3Z1BCSFYL
Win Source Part Number: 959066-PESD3V3Z1BCSF YL Category: Circuit Protection>TVS - Diodes Series: TrEOS Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 9,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 6.8V (Typ) Voltage - Clamping (Max) @ Ipp: 4.8V (Typ) Power Line Protection: No Capacitance @ Frequency: 0.45pF @ 1MHz Current - Peak Pulse (10/1000µs): 15A (8/20µs) Package / Case: 0201 (0603 Metric) Supplier Device Package: DSN0603-2 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 1727-8343-1,1727-834 3-2,934660541315,172 7-8343-6 Base Product Number: PESD3V3

Win Source Part Number: 959066-PESD3V3Z1BCSFYL
Category: Circuit Protection>TVS - Diodes
Series: TrEOS
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 9,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 6.8V (Typ)
Voltage - Clamping (Max) @ Ipp: 4.8V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.45pF @ 1MHz
Current - Peak Pulse (10/1000µs): 15A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: DSN0603-2
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 1727-8343-1,1727-8343-2,934660541315,1727-8343-6
Base Product Number: PESD3V3

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD3V3Z1BCSFYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD3V3Z1BCSFYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD3V3Z1BCSFYL
TVS DIODE 3.3VWM 4.8VC DSN0603-2

TVS DIODE 3.3VWM 4.8VC DSN0603-2

Supplier's Site
Esd Protrection Diode, 3.3V, Sod-962; Clamping Voltage Vc Max Nexperia - 70AC7122 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protrection Diode, 3.3V, Sod-962; Clamping Voltage Vc Max Nexperia
70AC7122
Esd Protrection Diode, 3.3V, Sod-962; Clamping Voltage Vc Max Nexperia 70AC7122
ESD PROTRECTION DIODE, 3.3V, SOD-962; Clamping Voltage Vc Max:-; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTRECTION DIODE, 3.3V, SOD-962; Clamping Voltage Vc Max:-; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PESD3V3Z1BCSFYL 144-PESD3V3Z1BCSFYL 1727-PESD3V3Z1BCSFYLDKR-ND 959066-PESD3V3Z1BCSFYL PESD3V3Z1BCSFYL 70AC7122
Product Name Extremely low capacitance bidirectional ESD protection diode TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protrection Diode, 3.3V, Sod-962; Clamping Voltage Vc Max Nexperia
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
VR 3.3 volts
IR 0.0500 mA
Configuration Single Single
Unlock Full Specs
to access all available technical data