Nexperia B.V. Extremely low capacitance bidirectional ESD protection diode PESD3V3Y1BSFYL

Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Extremely low trigger-voltage Vt1 of 7 V TLP Extremely low diode capacitance Cd = 0.24 pF Extremely low clamping voltage to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ±15 kV according to IEC 61000-4-2 Ultra small SMD package Applications USB 3.2, HDMI2, and Universal Flash Storage (UFS) data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet
Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Extremely low trigger-voltage Vt1 of 7 V TLP Extremely low diode capacitance Cd = 0.24 pF Extremely low clamping voltage to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ±15 kV according to IEC 61000-4-2 Ultra small SMD package Applications USB 3.2, HDMI2, and Universal Flash Storage (UFS) data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extremely low capacitance bidirectional ESD protection diode - PESD3V3Y1BSFYL - Nexperia B.V.
Nijmegen, Netherlands
Extremely low capacitance bidirectional ESD protection diode
PESD3V3Y1BSFYL
Extremely low capacitance bidirectional ESD protection diode PESD3V3Y1BSFYL
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Extremely low trigger-voltage Vt1 of 7 V TLP Extremely low diode capacitance Cd = 0.24 pF Extremely low clamping voltage to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ±15 kV according to IEC 61000-4-2 Ultra small SMD package Applications USB 3.2, HDMI2, and Universal Flash Storage (UFS) data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals

Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • Extremely low trigger-voltage Vt1 of 7 V TLP
  • Extremely low diode capacitance Cd = 0.24 pF
  • Extremely low clamping voltage to protect sensitive I/Os
  • Extremely low-inductance protection path to ground
  • ESD protection up to ±15 kV according to IEC 61000-4-2
  • Ultra small SMD package

Applications

  • USB 3.2, HDMI2, and Universal Flash Storage (UFS) data lines
  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
Supplier's Site Datasheet
TVS Diodes - 1727-PESD3V3Y1BSFYLCT-ND - DigiKey
Thief River Falls, MN, United States
3.7V (Typ) Clamp Ipp Tvs Diode Surface Mount DSN0603-2

3.7V (Typ) Clamp Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
TVS Diodes - 1727-PESD3V3Y1BSFYLTR-ND - DigiKey
Thief River Falls, MN, United States
3.7V (Typ) Clamp Ipp Tvs Diode Surface Mount DSN0603-2

3.7V (Typ) Clamp Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
TVS Diodes - 1727-PESD3V3Y1BSFYLDKR-ND - DigiKey
Thief River Falls, MN, United States
3.7V (Typ) Clamp Ipp Tvs Diode Surface Mount DSN0603-2

3.7V (Typ) Clamp Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1108857-PESD3V3Y1BSFYL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1108857-PESD3V3Y1BSFYL
Circuit Protection - TVS - Diodes 1108857-PESD3V3Y1BSFYL
Win Source Part Number: 1108857-PESD3V3Y1BSF YL Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: HDMI2, USB 3.2 Standard Package: 9,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 4.2V Voltage - Clamping (Max) @ Ipp: 3.7V (Typ) Power Line Protection: No Capacitance @ Frequency: 0.29pF @ 1MHz Package / Case: 0201 (0603 Metric) Supplier Device Package: DSN0603-2 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 1727-7839-2,1727-783 9-1,1727-7839-6,9346 60033315 Base Product Number: PESD3V3

Win Source Part Number: 1108857-PESD3V3Y1BSFYL
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: HDMI2, USB 3.2
Standard Package: 9,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 4.2V
Voltage - Clamping (Max) @ Ipp: 3.7V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.29pF @ 1MHz
Package / Case: 0201 (0603 Metric)
Supplier Device Package: DSN0603-2
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 1727-7839-2,1727-7839-1,1727-7839-6,934660033315
Base Product Number: PESD3V3

Buy Now Datasheet
TVS Protection Diode - 144-PESD3V3Y1BSFYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PESD3V3Y1BSFYL
TVS Protection Diode 144-PESD3V3Y1BSFYL
TVS DIODE 3.3VWM 3.7VC DSN0603-2 Product overview: PESD3V3Y1BSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3Y1BSFYL can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 3.7VC DSN0603-2 Product overview: PESD3V3Y1BSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3Y1BSFYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Esd Protection Diode, 3.3V, Sod-962; Clamping Voltage Vc Max Nexperia - 65AC6224 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 3.3V, Sod-962; Clamping Voltage Vc Max Nexperia
65AC6224
Esd Protection Diode, 3.3V, Sod-962; Clamping Voltage Vc Max Nexperia 65AC6224
ESD PROTECTION DIODE, 3.3V, SOD-962; Clamping Voltage Vc Max:3.7V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, 3.3V, SOD-962; Clamping Voltage Vc Max:3.7V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes PESD3V3Y1BSFYL
TVS DIODE 3.3VWM 3.7VC DSN0603-2

TVS DIODE 3.3VWM 3.7VC DSN0603-2

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD3V3Y1BSFYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD3V3Y1BSFYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD3V3Y1BSFYL
TVS DIODE 3.3VWM 3.7VC DSN0603-2

TVS DIODE 3.3VWM 3.7VC DSN0603-2

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD3V3Y1BSFYL 1727-PESD3V3Y1BSFYLCT-ND 1108857-PESD3V3Y1BSFYL 144-PESD3V3Y1BSFYL 65AC6224 PESD3V3Y1BSFYL PESD3V3Y1BSFYL
Product Name Extremely low capacitance bidirectional ESD protection diode TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Esd Protection Diode, 3.3V, Sod-962; Clamping Voltage Vc Max Nexperia TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
VR 3.3 volts
IR 0.0500 mA
Configuration Single Single
Unlock Full Specs
to access all available technical data