Nexperia B.V. Ultra low capacitance bidirectional ESD protection diode PESD3V3X1BCSFYL

Description
Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package. Features and benefits Bidirectional ESD protection of one line Low diode capacitance Cd = 1.1 pF ESD protection up to ±20 kV according to IEC 61000-4-2 Ultra small SMD package Applications ESD and surge protection for: very sensitive interface lines generic interface lines in portable electronics, communication, consumer and computing devices.
Request a Quote
Description
Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package. Features and benefits Bidirectional ESD protection of one line Low diode capacitance Cd = 1.1 pF ESD protection up to ±20 kV according to IEC 61000-4-2 Ultra small SMD package Applications ESD and surge protection for: very sensitive interface lines generic interface lines in portable electronics, communication, consumer and computing devices.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra low capacitance bidirectional ESD protection diode in a DSN0603-2 (SOD962) leadless ultra small SMD package measuring 0.6 mm x 0.3 mm x 0.3 mm. It provides bidirectional ESD protection for one line with a diode capacitance of 1.1 pF and complies with IEC 61000-4-2 for up to ±20 kV contact and air discharge. The reverse standoff voltage is 3.3 V. It is rated for a maximum junction temperature of 150 °C and ambient temperature range of -40 to 125 °C. Used for ESD and surge protection in portable electronics, communication, consumer, and computing devices.

Datasheet Summary
Powered by GS/AI

Ultra low capacitance bidirectional ESD protection diode in a DSN0603-2 (SOD962) leadless ultra small SMD package measuring 0.6 mm x 0.3 mm x 0.3 mm. It provides bidirectional ESD protection for one line with a diode capacitance of 1.1 pF and complies with IEC 61000-4-2 for up to ±20 kV contact and air discharge. The reverse standoff voltage is 3.3 V. It is rated for a maximum junction temperature of 150 °C and ambient temperature range of -40 to 125 °C. Used for ESD and surge protection in portable electronics, communication, consumer, and computing devices.

Suppliers

Company
Product
Description
Supplier Links
Ultra low capacitance bidirectional ESD protection diode - PESD3V3X1BCSFYL - Nexperia B.V.
Nijmegen, Netherlands
Ultra low capacitance bidirectional ESD protection diode
PESD3V3X1BCSFYL
Ultra low capacitance bidirectional ESD protection diode PESD3V3X1BCSFYL
Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package. Features and benefits Bidirectional ESD protection of one line Low diode capacitance Cd = 1.1 pF ESD protection up to ±20 kV according to IEC 61000-4-2 Ultra small SMD package Applications ESD and surge protection for: very sensitive interface lines generic interface lines in portable electronics, communication, consumer and computing devices.

Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package.

Features and benefits

  • Bidirectional ESD protection of one line
  • Low diode capacitance Cd = 1.1 pF
  • ESD protection up to ±20 kV according to IEC 61000-4-2
  • Ultra small SMD package

Applications

ESD and surge protection for:

  • very sensitive interface lines
  • generic interface lines

in portable electronics, communication, consumer and computing devices.

Supplier's Site Datasheet
Low-Power TVS Protection Diode - 144-PESD3V3X1BCSFYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power TVS Protection Diode
144-PESD3V3X1BCSFYL
Low-Power TVS Protection Diode 144-PESD3V3X1BCSFYL
PESD3V3X1BCSF - Ultra low capacitance bidirectional ESD protection diode Product overview: PESD3V3X1BCSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3X1BCSFYL can be used for catalog matching and distributor lookup.

PESD3V3X1BCSF - Ultra low capacitance bidirectional ESD protection diode Product overview: PESD3V3X1BCSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3X1BCSFYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PESD3V3X1BCSFYL - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 3.3V V(RWM), Bidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 3.3V V(RWM), Bidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS Diodes - 1727-PESD3V3X1BCSFYLTR-ND - DigiKey
Thief River Falls, MN, United States
5.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

5.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
TVS Diodes - 1513106P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1513106P
TVS Diodes 1513106P
Nexperia PESD3V3X1BCSFYL

Nexperia PESD3V3X1BCSFYL

Supplier's Site
TVS Diodes - 1513106 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1513106
TVS Diodes 1513106
Nexperia PESD3V3X1BCSFYL

Nexperia PESD3V3X1BCSFYL

Supplier's Site
TVS Diodes - 1513074 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1513074
TVS Diodes 1513074
Nexperia PESD3V3X1BCSFYL

Nexperia PESD3V3X1BCSFYL

Supplier's Site
Circuit Protection - TVS - Diodes - 1334953-PESD3V3X1BCSFYL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334953-PESD3V3X1BCSFYL
Circuit Protection - TVS - Diodes 1334953-PESD3V3X1BCSFYL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1334953-PESD3V3X1BCS FYL Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 9,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 5.5V Power Line Protection: No Capacitance @ Frequency: 1.1pF @ 1MHz Current - Peak Pulse (10/1000µs): 8A (8/20µs) Supplier Device Package: DSN0603-2 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1727-2674-2,PESD3V3X 1BCSFYL-ND,568-13192 -6,568-13192-2-ND,56 8-13192-1-ND,1727-26 74-6,934069674315,56 8-13192-6-ND,568-131 92-2,1727-2674-1,568 -13192-1 Base Product Number: PESD3V3 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1334953-PESD3V3X1BCSFYL
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 9,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 5.5V
Power Line Protection: No
Capacitance @ Frequency: 1.1pF @ 1MHz
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Supplier Device Package: DSN0603-2
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1727-2674-2,PESD3V3X1BCSFYL-ND,568-13192-6,568-13192-2-ND,568-13192-1-ND,1727-2674-6,934069674315,568-13192-6-ND,568-13192-2,1727-2674-1,568-13192-1
Base Product Number: PESD3V3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD3V3X1BCSFYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD3V3X1BCSFYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD3V3X1BCSFYL
TVS DIODE 3.3VWM 5.5VC DSN0603-2

TVS DIODE 3.3VWM 5.5VC DSN0603-2

Supplier's Site
TVS DIODE 3.3VWM 5.5VC DSN0603-2

TVS DIODE 3.3VWM 5.5VC DSN0603-2

Supplier's Site Datasheet
Diode, Esd Protection, 3.3V, Sod-962; Clamping Voltage Vc Max Nexperia - 82Y7158 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, Sod-962; Clamping Voltage Vc Max Nexperia
82Y7158
Diode, Esd Protection, 3.3V, Sod-962; Clamping Voltage Vc Max Nexperia 82Y7158
DIODE, ESD PROTECTION, 3.3V, SOD-962; Clamping Voltage Vc Max:20V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:PESD3 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, SOD-962; Clamping Voltage Vc Max:20V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:PESD3 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PESD3V3X1BCSFYL 144-PESD3V3X1BCSFYL PESD3V3X1BCSFYL 1727-PESD3V3X1BCSFYLTR-ND 1513106P 1513106 1334953-PESD3V3X1BCSFYL PESD3V3X1BCSFYL PESD3V3X1BCSFYL 82Y7158
Product Name Ultra low capacitance bidirectional ESD protection diode Low-Power TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Esd Protection, 3.3V, Sod-962; Clamping Voltage Vc Max Nexperia
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VR 3.3 volts
IR 0.1000 mA
Tj 150 C (302 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data