Nexperia B.V. Extremely low capacitance bidirectional ESD protection diode PESD3V3W1BCSFYL

Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family . The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Surge robustness IPPM = 20 A according to IEC 61000-4-5 Extremely low diode capacitance Cd = 0.5 pF Extremely low clamping to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ± 30 kV according to IEC 61000-4-2 Ultra small SMD package Applications USB3.2 and HDMI2.0 data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet
Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family . The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Surge robustness IPPM = 20 A according to IEC 61000-4-5 Extremely low diode capacitance Cd = 0.5 pF Extremely low clamping to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ± 30 kV according to IEC 61000-4-2 Ultra small SMD package Applications USB3.2 and HDMI2.0 data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extremely low capacitance bidirectional ESD protection diode - PESD3V3W1BCSFYL - Nexperia B.V.
Nijmegen, Netherlands
Extremely low capacitance bidirectional ESD protection diode
PESD3V3W1BCSFYL
Extremely low capacitance bidirectional ESD protection diode PESD3V3W1BCSFYL
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family . The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Surge robustness IPPM = 20 A according to IEC 61000-4-5 Extremely low diode capacitance Cd = 0.5 pF Extremely low clamping to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ± 30 kV according to IEC 61000-4-2 Ultra small SMD package Applications USB3.2 and HDMI2.0 data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals

Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family . The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • Surge robustness IPPM = 20 A according to IEC 61000-4-5
  • Extremely low diode capacitance Cd = 0.5 pF
  • Extremely low clamping to protect sensitive I/Os
  • Extremely low-inductance protection path to ground
  • ESD protection up to ± 30 kV according to IEC 61000-4-2
  • Ultra small SMD package

Applications

  • USB3.2 and HDMI2.0 data lines
  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
Supplier's Site Datasheet
TVS Diodes - 1727-PESD3V3W1BCSFYLTR-ND - DigiKey
Thief River Falls, MN, United States
5.1V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

5.1V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
TVS - TVS - Diodes - PESD3V3W1BCSFYL - 852790-PESD3V3W1BCSFYL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD3V3W1BCSFYL
852790-PESD3V3W1BCSFYL
TVS - TVS - Diodes - PESD3V3W1BCSFYL 852790-PESD3V3W1BCSFYL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 852790-PESD3V3W1BCSF YL Series: TrEOS Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: PESD3V3 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 934660065315, 1727-8347-6, 1727-8347-1, 1727-8347-2

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 852790-PESD3V3W1BCSFYL
Series: TrEOS
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: PESD3V3
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 934660065315, 1727-8347-6, 1727-8347-1, 1727-8347-2

Buy Now Datasheet
TVS Protection Diode - 144-PESD3V3W1BCSFYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PESD3V3W1BCSFYL
TVS Protection Diode 144-PESD3V3W1BCSFYL
TVS DIODE 3.3VWM 5.1VC DSN0603-2 Product overview: PESD3V3W1BCSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3W1BCSFYL can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 5.1VC DSN0603-2 Product overview: PESD3V3W1BCSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3W1BCSFYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Esd Protection Diode, 5.1V, Sod-962-2; Clamping Voltage Vc Max Nexperia - 69AC6302 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 5.1V, Sod-962-2; Clamping Voltage Vc Max Nexperia
69AC6302
Esd Protection Diode, 5.1V, Sod-962-2; Clamping Voltage Vc Max Nexperia 69AC6302
ESD PROTECTION DIODE, 5.1V, SOD-962-2; Clamping Voltage Vc Max:5.1V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, 5.1V, SOD-962-2; Clamping Voltage Vc Max:5.1V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 3.3VWM 5.1VC DSN0603-2

TVS DIODE 3.3VWM 5.1VC DSN0603-2

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD3V3W1BCSFYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD3V3W1BCSFYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD3V3W1BCSFYL
TVS DIODE 3.3VWM 5.1VC DSN0603-2

TVS DIODE 3.3VWM 5.1VC DSN0603-2

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD3V3W1BCSFYL 1727-PESD3V3W1BCSFYLTR-ND 852790-PESD3V3W1BCSFYL 144-PESD3V3W1BCSFYL 69AC6302 PESD3V3W1BCSFYL PESD3V3W1BCSFYL
Product Name Extremely low capacitance bidirectional ESD protection diode TVS Diodes TVS - TVS - Diodes - PESD3V3W1BCSFYL TVS Protection Diode Esd Protection Diode, 5.1V, Sod-962-2; Clamping Voltage Vc Max Nexperia TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
VR 3.3 volts
IR 0.0500 mA
Configuration Single Single
Unlock Full Specs
to access all available technical data