Nexperia B.V. Ultra low capacitance unidirectional ESD protection diodes PESD3V3U1UL,315

Description
Ultra low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode in a leadless ultra small SOD882 (DFN1006-2) Surface-Mounted Device (SMD) plastic package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line Ultra low diode capacitance: Cd = 2.6 pF Very low leakage current: IRM = 1 nA ESD protection up to 9 kV IEC 61000-4-2; level 4 (ESD) Applications USB interfaces 10/100/1000 Mbit/s Ethernet FireWire High-speed data lines SIM card protection Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Audio and video equipment
Request a Quote
Description
Ultra low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode in a leadless ultra small SOD882 (DFN1006-2) Surface-Mounted Device (SMD) plastic package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line Ultra low diode capacitance: Cd = 2.6 pF Very low leakage current: IRM = 1 nA ESD protection up to 9 kV IEC 61000-4-2; level 4 (ESD) Applications USB interfaces 10/100/1000 Mbit/s Ethernet FireWire High-speed data lines SIM card protection Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Audio and video equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra low capacitance unidirectional ESD protection diode in a leadless ultra small SOD882 (DFN1006-2) Surface-Mounted Device (SMD) plastic package measuring 1 mm x 0.6 mm x 0.48 mm, designed to protect one signal line from ESD and other transients. It has a reverse standoff voltage of 3.3 V, a diode capacitance of 2.6 pF, a leakage current of 1 nA, and provides ESD protection up to 9 kV according to IEC 61000-4-2 level 4. It operates from -55 °C to 150 °C ambient temperature and is suitable for USB, Ethernet, FireWire, high-speed data lines, and portable electronics.

Datasheet Summary
Powered by GS/AI

Ultra low capacitance unidirectional ESD protection diode in a leadless ultra small SOD882 (DFN1006-2) Surface-Mounted Device (SMD) plastic package measuring 1 mm x 0.6 mm x 0.48 mm, designed to protect one signal line from ESD and other transients. It has a reverse standoff voltage of 3.3 V, a diode capacitance of 2.6 pF, a leakage current of 1 nA, and provides ESD protection up to 9 kV according to IEC 61000-4-2 level 4. It operates from -55 °C to 150 °C ambient temperature and is suitable for USB, Ethernet, FireWire, high-speed data lines, and portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Ultra low capacitance unidirectional ESD protection diodes - PESD3V3U1UL,315 - Nexperia B.V.
Nijmegen, Netherlands
Ultra low capacitance unidirectional ESD protection diodes
PESD3V3U1UL,315
Ultra low capacitance unidirectional ESD protection diodes PESD3V3U1UL,315
Ultra low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode in a leadless ultra small SOD882 (DFN1006-2) Surface-Mounted Device (SMD) plastic package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line Ultra low diode capacitance: Cd = 2.6 pF Very low leakage current: IRM = 1 nA ESD protection up to 9 kV IEC 61000-4-2; level 4 (ESD) Applications USB interfaces 10/100/1000 Mbit/s Ethernet FireWire High-speed data lines SIM card protection Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Audio and video equipment

Ultra low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode in a leadless ultra small SOD882 (DFN1006-2) Surface-Mounted Device (SMD) plastic package, designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Unidirectional ESD protection of one line
  • Ultra low diode capacitance: Cd = 2.6 pF
  • Very low leakage current: IRM = 1 nA
  • ESD protection up to 9 kV
  • IEC 61000-4-2; level 4 (ESD)

Applications

  • USB interfaces
  • 10/100/1000 Mbit/s Ethernet
  • FireWire
  • High-speed data lines
  • SIM card protection
  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
  • Audio and video equipment
Supplier's Site Datasheet
Singapore, Singapore
TVS Protection Diode
144-PESD3V3U1UL,315
TVS Protection Diode 144-PESD3V3U1UL,315
TVS DIODE 3.3VWM DFN1006-2 Product overview: PESD3V3U1UL,315 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3U1UL,315 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM DFN1006-2 Product overview: PESD3V3U1UL,315 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3U1UL,315 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 1727-4154-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4154-6-ND
TVS Diodes 1727-4154-6-ND
Clamp Ipp Tvs Diode Surface Mount DFN1006-2

Clamp Ipp Tvs Diode Surface Mount DFN1006-2

Buy Now Datasheet
TVS Diodes - 1727-4154-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4154-2-ND
TVS Diodes 1727-4154-2-ND
Clamp Ipp Tvs Diode Surface Mount DFN1006-2

Clamp Ipp Tvs Diode Surface Mount DFN1006-2

Buy Now Datasheet
TVS Diodes - 1727-4154-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4154-1-ND
TVS Diodes 1727-4154-1-ND
Clamp Ipp Tvs Diode Surface Mount DFN1006-2

Clamp Ipp Tvs Diode Surface Mount DFN1006-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD3V3U1UL,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD3V3U1UL,315
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD3V3U1UL,315
TVS DIODE 3.3VWM DFN1006-2

TVS DIODE 3.3VWM DFN1006-2

Supplier's Site
Diode, Aec-Q101, Esd, 3.3V, Sod-882; Clamping Voltage Vc Max Nexperia - 32AC8170 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd, 3.3V, Sod-882; Clamping Voltage Vc Max Nexperia
32AC8170
Diode, Aec-Q101, Esd, 3.3V, Sod-882; Clamping Voltage Vc Max Nexperia 32AC8170
DIODE, AEC-Q101, ESD, 3.3V, SOD-882; Clamping Voltage Vc Max:-; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:PESD3V3U1 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

DIODE, AEC-Q101, ESD, 3.3V, SOD-882; Clamping Voltage Vc Max:-; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:PESD3V3U1 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 3.3VWM DFN1006-2

TVS DIODE 3.3VWM DFN1006-2

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number PESD3V3U1UL,315 144-PESD3V3U1UL,315 1727-4154-6-ND PESD3V3U1UL,315 32AC8170 PESD3V3U1UL,315
Product Name Ultra low capacitance unidirectional ESD protection diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Aec-Q101, Esd, 3.3V, Sod-882; Clamping Voltage Vc Max Nexperia TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
VR 3.3 volts
IR 0.1000 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data