Nexperia B.V. Ultra low capacitance unidirectional ESD protection diodes PESD3V3U1UB,115

Description
Low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode in an ultra small and flat lead SOD523 (SC-79) Surface-Mounted Device (SMD) plastic packages designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line ESD protection up to 9 kV Low diode capacitance: Cd = 2.6 pF IEC 61000-4-2; level 4 (ESD) Very low leakage current: IRM = 1 nA AEC-Q101 qualified Applications USB interfaces Cellular handsets and accessories 10/100/1000 Mbit/s Ethernet Portable electronics FireWire Communication systems High-speed data lines Computers and peripherals Subscriber Identity Module (SIM) card protection Audio and video equipment
Request a Quote
Description
Low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode in an ultra small and flat lead SOD523 (SC-79) Surface-Mounted Device (SMD) plastic packages designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line ESD protection up to 9 kV Low diode capacitance: Cd = 2.6 pF IEC 61000-4-2; level 4 (ESD) Very low leakage current: IRM = 1 nA AEC-Q101 qualified Applications USB interfaces Cellular handsets and accessories 10/100/1000 Mbit/s Ethernet Portable electronics FireWire Communication systems High-speed data lines Computers and peripherals Subscriber Identity Module (SIM) card protection Audio and video equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra low capacitance unidirectional ESD protection diode in an ultra small and flat lead SOD523 (SC-79) surface-mounted plastic package measuring 1.2 mm x 0.8 mm x 0.6 mm, designed to protect one signal line from electrostatic discharge and other transients. It offers ESD protection up to 9 kV per IEC 61000-4-2 (contact discharge), with a diode capacitance of 2.6 pF at 1 MHz and 0 V, and a reverse leakage current of 1 nA. It is AEC-Q101 qualified and operates with a reverse standoff voltage of 3.3 V. The device is suitable for high-speed data lines including USB, Ethernet, FireWire, and SIM card protection.

Datasheet Summary
Powered by GS/AI

Ultra low capacitance unidirectional ESD protection diode in an ultra small and flat lead SOD523 (SC-79) surface-mounted plastic package measuring 1.2 mm x 0.8 mm x 0.6 mm, designed to protect one signal line from electrostatic discharge and other transients. It offers ESD protection up to 9 kV per IEC 61000-4-2 (contact discharge), with a diode capacitance of 2.6 pF at 1 MHz and 0 V, and a reverse leakage current of 1 nA. It is AEC-Q101 qualified and operates with a reverse standoff voltage of 3.3 V. The device is suitable for high-speed data lines including USB, Ethernet, FireWire, and SIM card protection.

Suppliers

Company
Product
Description
Supplier Links
Ultra low capacitance unidirectional ESD protection diodes - PESD3V3U1UB,115 - Nexperia B.V.
Nijmegen, Netherlands
Ultra low capacitance unidirectional ESD protection diodes
PESD3V3U1UB,115
Ultra low capacitance unidirectional ESD protection diodes PESD3V3U1UB,115
Low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode in an ultra small and flat lead SOD523 (SC-79) Surface-Mounted Device (SMD) plastic packages designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line ESD protection up to 9 kV Low diode capacitance: Cd = 2.6 pF IEC 61000-4-2; level 4 (ESD) Very low leakage current: IRM = 1 nA AEC-Q101 qualified Applications USB interfaces Cellular handsets and accessories 10/100/1000 Mbit/s Ethernet Portable electronics FireWire Communication systems High-speed data lines Computers and peripherals Subscriber Identity Module (SIM) card protection Audio and video equipment

Low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode in an ultra small and flat lead SOD523 (SC-79) Surface-Mounted Device (SMD) plastic packages designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Unidirectional ESD protection of one line
  • ESD protection up to 9 kV
  • Low diode capacitance: Cd = 2.6 pF
  • IEC 61000-4-2; level 4 (ESD)
  • Very low leakage current: IRM = 1 nA
  • AEC-Q101 qualified

Applications

  • USB interfaces
  • Cellular handsets and accessories
  • 10/100/1000 Mbit/s Ethernet
  • Portable electronics
  • FireWire
  • Communication systems
  • High-speed data lines
  • Computers and peripherals
  • Subscriber Identity Module (SIM) card protection
  • Audio and video equipment
Supplier's Site Datasheet
TVS - TVS - Diodes - PESD3V3U1UB,115 - 1087569-PESD3V3U1UB,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD3V3U1UB,115
1087569-PESD3V3U1UB,115
TVS - TVS - Diodes - PESD3V3U1UB,115 1087569-PESD3V3U1UB,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087569-PESD3V3U1UB, 115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 2.6pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: SOD-523 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087569-PESD3V3U1UB,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 2.6pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: SOD-523
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 1727-PESD3V3U1UB,115TR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOD-523

Clamp Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 1727-PESD3V3U1UB,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOD-523

Clamp Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 1727-PESD3V3U1UB,115CT-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOD-523

Clamp Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-PESD3V3U1UB,115
TVS Protection Diode 144-PESD3V3U1UB,115
TVS DIODE 3.3VWM SOD523 Product overview: PESD3V3U1UB,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3U1UB,115 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM SOD523 Product overview: PESD3V3U1UB,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3U1UB,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD3V3U1UB,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD3V3U1UB,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD3V3U1UB,115
TVS DIODE 3.3VWM SOD523

TVS DIODE 3.3VWM SOD523

Supplier's Site
TVS DIODE 3.3VWM SOD523

TVS DIODE 3.3VWM SOD523

Supplier's Site Datasheet
Esd Protection Diode, Sod-523-2; Clamping Voltage Vc Max Nexperia - 04X4944 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sod-523-2; Clamping Voltage Vc Max Nexperia
04X4944
Esd Protection Diode, Sod-523-2; Clamping Voltage Vc Max Nexperia 04X4944
ESD PROTECTION DIODE, SOD-523-2; Clamping Voltage Vc Max:20V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:PESD3 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, SOD-523-2; Clamping Voltage Vc Max:20V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:PESD3 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PESD3V3U1UB,115 1087569-PESD3V3U1UB,115 1727-PESD3V3U1UB,115TR-ND 144-PESD3V3U1UB,115 PESD3V3U1UB,115 PESD3V3U1UB,115 04X4944
Product Name Ultra low capacitance unidirectional ESD protection diodes TVS - TVS - Diodes - PESD3V3U1UB,115 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Esd Protection Diode, Sod-523-2; Clamping Voltage Vc Max Nexperia
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
VR 3.3 volts
IR 0.1000 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data