Nexperia B.V. Ultra low clamping bidirectional ESD protection diode PESD3V3U1BCSFYL

Description
Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package. The device is designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Ultra small leadless package with a height of 0.3 mm IEC 61000-4-5 (surge); IPPM = 6.4 A (average measured) Very low clamping voltage: VCL = 9 V max for 5.4 A, 8/20 µs pulse Ultra low leakage current: IRM < 1 nA ESD protection up to 20 kV Applications ESD and surge protection for: very sensitive interface lines generic interface lines in portable electronics, communication, consumer and computing devices.
Request a Quote
Description
Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package. The device is designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Ultra small leadless package with a height of 0.3 mm IEC 61000-4-5 (surge); IPPM = 6.4 A (average measured) Very low clamping voltage: VCL = 9 V max for 5.4 A, 8/20 µs pulse Ultra low leakage current: IRM < 1 nA ESD protection up to 20 kV Applications ESD and surge protection for: very sensitive interface lines generic interface lines in portable electronics, communication, consumer and computing devices.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package measuring 0.6 mm x 0.3 mm x 0.3 mm. It protects one signal line from ESD and transient damage, offering a reverse standoff voltage of 3.3 V, clamping voltage of 9 V max for a 5.4 A, 8/20 µs pulse, and ESD protection up to 20 kV per IEC 61000-4-2. Diode capacitance is 5.3 pF to 6 pF at 1 MHz and 0 V, with reverse leakage current below 50 nA at 3.3 V and 25 °C. Rated for a peak pulse current of 5.4 A (average measured 6.4 A) per IEC 61000-4-5, and operates from -40 °C to 125 °C ambient temperature.

Datasheet Summary
Powered by GS/AI

Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package measuring 0.6 mm x 0.3 mm x 0.3 mm. It protects one signal line from ESD and transient damage, offering a reverse standoff voltage of 3.3 V, clamping voltage of 9 V max for a 5.4 A, 8/20 µs pulse, and ESD protection up to 20 kV per IEC 61000-4-2. Diode capacitance is 5.3 pF to 6 pF at 1 MHz and 0 V, with reverse leakage current below 50 nA at 3.3 V and 25 °C. Rated for a peak pulse current of 5.4 A (average measured 6.4 A) per IEC 61000-4-5, and operates from -40 °C to 125 °C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
Ultra low clamping bidirectional ESD protection diode - PESD3V3U1BCSFYL - Nexperia B.V.
Nijmegen, Netherlands
Ultra low clamping bidirectional ESD protection diode
PESD3V3U1BCSFYL
Ultra low clamping bidirectional ESD protection diode PESD3V3U1BCSFYL
Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package. The device is designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Ultra small leadless package with a height of 0.3 mm IEC 61000-4-5 (surge); IPPM = 6.4 A (average measured) Very low clamping voltage: VCL = 9 V max for 5.4 A, 8/20 µs pulse Ultra low leakage current: IRM < 1 nA ESD protection up to 20 kV Applications ESD and surge protection for: very sensitive interface lines generic interface lines in portable electronics, communication, consumer and computing devices.

Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package. The device is designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • Ultra small leadless package with a height of 0.3 mm
  • IEC 61000-4-5 (surge); IPPM = 6.4 A (average measured)
  • Very low clamping voltage: VCL = 9 V max for 5.4 A, 8/20 µs pulse
  • Ultra low leakage current: IRM < 1 nA
  • ESD protection up to 20 kV

Applications

ESD and surge protection for:

  • very sensitive interface lines
  • generic interface lines

in portable electronics, communication, consumer and computing devices.

Supplier's Site Datasheet
Low-Power TVS Protection Diode - 144-PESD3V3U1BCSFYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power TVS Protection Diode
144-PESD3V3U1BCSFYL
Low-Power TVS Protection Diode 144-PESD3V3U1BCSFYL
PESD3V3U1BCSF - Ultra low clamping bidirectional ESD protection diode Product overview: PESD3V3U1BCSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3U1BCSFYL can be used for catalog matching and distributor lookup.

PESD3V3U1BCSF - Ultra low clamping bidirectional ESD protection diode Product overview: PESD3V3U1BCSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3U1BCSFYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PESD3V3U1BCSFYL - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 3.3V V(RWM), Bidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 3.3V V(RWM), Bidirectional, 1 Element, Silicon

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1057868-PESD3V3U1BCSFYL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1057868-PESD3V3U1BCSFYL
Circuit Protection - TVS - Diodes 1057868-PESD3V3U1BCSFYL
Win Source Part Number: 1057868-PESD3V3U1BCS FYL Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 9,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 4.5V Voltage - Clamping (Max) @ Ipp: 12V Power Line Protection: No Capacitance @ Frequency: 5.3pF @ 1MHz Current - Peak Pulse (10/1000µs): 5.4A (8/20µs) Package / Case: 0201 (0603 Metric) Supplier Device Package: DSN0603-2 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 9340 691 01315,568-13307-2,93 4069101315,568-13307 -1,568-13307-6 Base Product Number: PESD3V3

Win Source Part Number: 1057868-PESD3V3U1BCSFYL
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 9,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 4.5V
Voltage - Clamping (Max) @ Ipp: 12V
Power Line Protection: No
Capacitance @ Frequency: 5.3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5.4A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: DSN0603-2
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 9340 691 01315,568-13307-2,934069101315,568-13307-1,568-13307-6
Base Product Number: PESD3V3

Buy Now Datasheet
TVS Diodes - 1727-PESD3V3U1BCSFYLTR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 5.4A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

12V Clamp 5.4A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
Esd Protrection Diode, 3.3V, Sod-962; Clamping Voltage Vc Max Nexperia - 65AC3924 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protrection Diode, 3.3V, Sod-962; Clamping Voltage Vc Max Nexperia
65AC3924
Esd Protrection Diode, 3.3V, Sod-962; Clamping Voltage Vc Max Nexperia 65AC3924
ESD PROTRECTION DIODE, 3.3V, SOD-962; Clamping Voltage Vc Max:12V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTRECTION DIODE, 3.3V, SOD-962; Clamping Voltage Vc Max:12V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PESD3V3U1BCSFYL 144-PESD3V3U1BCSFYL PESD3V3U1BCSFYL 1057868-PESD3V3U1BCSFYL 1727-PESD3V3U1BCSFYLTR-ND 65AC3924
Product Name Ultra low clamping bidirectional ESD protection diode Low-Power TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Esd Protrection Diode, 3.3V, Sod-962; Clamping Voltage Vc Max Nexperia
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
VR 3.3 volts
IR 0.0500 mA
Tj 150 C (302 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data