TVS DIODE 3.3VWM 12VC 6TSOP
TVS DIODE 3.3VWM 12VC 6TSOP
TVS DIODE 3.3VWM 12VC 6TSOP
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-PESD3V3S5UD-QXCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-74; SOT457; SC-74, SOT-457 |
| Peak Pulse Power | 200 watts |
| VC | 12 volts |