Nexperia B.V. Double ESD protection diode in SOT663 package PESD3V3S2UQ,115

Description
Unidirectional double ElectroStatic Discharge (ESD) protection diode in a SOT663 ultra small and flat lead Surface-Mounted Device (SMD) plastic package designed to protect up to two signal lines from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of up to two lines Max. peak pulse power: PPPM = 150 W at tp = 8/20 μs Low clamping voltage: VCL = 20 V at IPPM = 15 A Low reverse leakage current: IRM < 1 nA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 15 A at tp = 8/20 μs Application information Computers and peripherals Audio and video equipment Communication systems High-speed data lines Parallel ports
Request a Quote Datasheet
Description
Unidirectional double ElectroStatic Discharge (ESD) protection diode in a SOT663 ultra small and flat lead Surface-Mounted Device (SMD) plastic package designed to protect up to two signal lines from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of up to two lines Max. peak pulse power: PPPM = 150 W at tp = 8/20 μs Low clamping voltage: VCL = 20 V at IPPM = 15 A Low reverse leakage current: IRM < 1 nA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 15 A at tp = 8/20 μs Application information Computers and peripherals Audio and video equipment Communication systems High-speed data lines Parallel ports
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double ESD protection diode in SOT663 package - PESD3V3S2UQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Double ESD protection diode in SOT663 package
PESD3V3S2UQ,115
Double ESD protection diode in SOT663 package PESD3V3S2UQ,115
Unidirectional double ElectroStatic Discharge (ESD) protection diode in a SOT663 ultra small and flat lead Surface-Mounted Device (SMD) plastic package designed to protect up to two signal lines from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of up to two lines Max. peak pulse power: PPPM = 150 W at tp = 8/20 μs Low clamping voltage: VCL = 20 V at IPPM = 15 A Low reverse leakage current: IRM < 1 nA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 15 A at tp = 8/20 μs Application information Computers and peripherals Audio and video equipment Communication systems High-speed data lines Parallel ports

Unidirectional double ElectroStatic Discharge (ESD) protection diode in a SOT663 ultra small and flat lead Surface-Mounted Device (SMD) plastic package designed to protect up to two signal lines from the damage caused by ESD and other transients.

Features and benefits

  • Unidirectional ESD protection of up to two lines
  • Max. peak pulse power: PPPM = 150 W at tp = 8/20 μs
  • Low clamping voltage: VCL = 20 V at IPPM = 15 A
  • Low reverse leakage current: IRM < 1 nA
  • ESD protection up to 30 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); IPPM = 15 A at tp = 8/20 μs

Application information

  • Computers and peripherals
  • Audio and video equipment
  • Communication systems
  • High-speed data lines
  • Parallel ports
Supplier's Site Datasheet
Singapore, Singapore
Automotive 3.3V TVS Protection Diode
144-PESD3V3S2UQ,115
Automotive 3.3V TVS Protection Diode 144-PESD3V3S2UQ,115
ESD Suppressor Diode TVS Uni-Dir 3.3V Automotive 3-Pin SOT-663 T/R Product overview: PESD3V3S2UQ,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3S2UQ,115 can be used for catalog matching and distributor lookup.

ESD Suppressor Diode TVS Uni-Dir 3.3V Automotive 3-Pin SOT-663 T/R Product overview: PESD3V3S2UQ,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3S2UQ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-4046-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4046-1-ND
TVS Diodes 1727-4046-1-ND
20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-663

20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-663

Buy Now Datasheet
TVS Diodes - 1727-4046-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4046-2-ND
TVS Diodes 1727-4046-2-ND
20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-663

20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-663

Buy Now Datasheet
TVS Diodes - 1727-4046-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4046-6-ND
TVS Diodes 1727-4046-6-ND
20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-663

20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-663

Buy Now Datasheet
TVS - TVS - Diodes - PESD3V3S2UQ,115 - 1087564-PESD3V3S2UQ,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD3V3S2UQ,115
1087564-PESD3V3S2UQ,115
TVS - TVS - Diodes - PESD3V3S2UQ,115 1087564-PESD3V3S2UQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087564-PESD3V3S2UQ, 115 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Capacitance @ Frequency: 200pF @ 1MHz Family Name: PESD3V3S2UQ Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SOT-663 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 5.2V Max Clamping Voltage: 20V Peak Pulse Current(Ippm): 15A (8/20μs) Power Dissipation - Pd: 150W Alternative Parts (Cross-Reference): ESDS312DBVR; ESDS302DBVR; PESD3V3S2UQ,315; PESD3V3S2UQ; Introduction Date: August 12, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087564-PESD3V3S2UQ,115
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 200pF @ 1MHz
Family Name: PESD3V3S2UQ
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOT-663
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 5.2V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 15A (8/20μs)
Power Dissipation - Pd: 150W
Alternative Parts (Cross-Reference): ESDS312DBVR; ESDS302DBVR; PESD3V3S2UQ,315; PESD3V3S2UQ;
Introduction Date: August 12, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS DIODE 3.3VWM 20VC SOT663

TVS DIODE 3.3VWM 20VC SOT663

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD3V3S2UQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD3V3S2UQ,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD3V3S2UQ,115
TVS DIODE 3.3VWM 20VC SOT663

TVS DIODE 3.3VWM 20VC SOT663

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD3V3S2UQ,115 144-PESD3V3S2UQ,115 1727-4046-1-ND 1087564-PESD3V3S2UQ,115 PESD3V3S2UQ,115 PESD3V3S2UQ,115
Product Name Double ESD protection diode in SOT663 package Automotive 3.3V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - PESD3V3S2UQ,115 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS
Configuration Single Single
Package SOT-663 SOT-663 SOT-663 SOT-663 SOT-663
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data