9.5V Clamp 3.2A (8/20µs) Ipp Tvs Diode Surface Mount 6-XSON, SOT891 (1x1)
TVS DIODE 3.3VWM 9.5VC 6XSON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-5164-2-ND | PESD3V3L5UK,132 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 6-XFDFN | 6-XSON, SOT891 (1x1) |
| Peak Pulse Power | 28 watts | 28 watts |
| VC | 9.5 volts | 9.5 volts |