Nexperia B.V. Low capacitance unidirectional quadruple ESD protection diode arrays PESD3V3L4UG,115

Description
Low capacitance unidirectional quadruple ElectroStatic Discharge (ESD) protection diode array in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package, designed to protect up to four signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to four lines Low diode capacitance Max. peak pulse power: PPP = 30 W Low clamping voltage: VCL = 12 V Ultra low leakage current: IRM = 75 nA ESD protection up to 20 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 3 A Applications Computers and peripherals Communication systems Audio and video equipment Portable electronics Cellular handsets and accessories Subscriber Identity Module (SIM) card protection
Request a Quote Datasheet
Description
Low capacitance unidirectional quadruple ElectroStatic Discharge (ESD) protection diode array in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package, designed to protect up to four signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to four lines Low diode capacitance Max. peak pulse power: PPP = 30 W Low clamping voltage: VCL = 12 V Ultra low leakage current: IRM = 75 nA ESD protection up to 20 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 3 A Applications Computers and peripherals Communication systems Audio and video equipment Portable electronics Cellular handsets and accessories Subscriber Identity Module (SIM) card protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low capacitance unidirectional quadruple ESD protection diode arrays - PESD3V3L4UG,115 - Nexperia B.V.
Nijmegen, Netherlands
Low capacitance unidirectional quadruple ESD protection diode arrays
PESD3V3L4UG,115
Low capacitance unidirectional quadruple ESD protection diode arrays PESD3V3L4UG,115
Low capacitance unidirectional quadruple ElectroStatic Discharge (ESD) protection diode array in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package, designed to protect up to four signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to four lines Low diode capacitance Max. peak pulse power: PPP = 30 W Low clamping voltage: VCL = 12 V Ultra low leakage current: IRM = 75 nA ESD protection up to 20 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 3 A Applications Computers and peripherals Communication systems Audio and video equipment Portable electronics Cellular handsets and accessories Subscriber Identity Module (SIM) card protection

Low capacitance unidirectional quadruple ElectroStatic Discharge (ESD) protection diode array in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package, designed to protect up to four signal lines from the damage caused by ESD and other transients.

Features and benefits

  • ESD protection of up to four lines
  • Low diode capacitance
  • Max. peak pulse power: PPP = 30 W
  • Low clamping voltage: VCL = 12 V
  • Ultra low leakage current: IRM = 75 nA
  • ESD protection up to 20 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); IPP = 3 A

Applications

  • Computers and peripherals
  • Communication systems
  • Audio and video equipment
  • Portable electronics
  • Cellular handsets and accessories
  • Subscriber Identity Module (SIM) card protection
Supplier's Site Datasheet
 - PESD3V3L4UG,115 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 30W, 3.3V V(RWM), Unidirectional, 4 Element, Silicon

Trans Voltage Suppressor Diode, 30W, 3.3V V(RWM), Unidirectional, 4 Element, Silicon

Supplier's Site Datasheet
Singapore, Singapore
Automotive 3.3V TSSOP TVS Protection Diode
144-PESD3V3L4UG,115
Automotive 3.3V TSSOP TVS Protection Diode 144-PESD3V3L4UG,115
ESD Suppressor Diode TVS Uni-Dir 3.3V Automotive 5-Pin TSSOP T/R Product overview: PESD3V3L4UG,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3.3V, TSSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3.3V, TSSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3L4UG,115 can be used for catalog matching and distributor lookup.

ESD Suppressor Diode TVS Uni-Dir 3.3V Automotive 5-Pin TSSOP T/R Product overview: PESD3V3L4UG,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3.3V, TSSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3.3V, TSSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3L4UG,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - PESD3V3L4UG,115 - 1087556-PESD3V3L4UG,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD3V3L4UG,115
1087556-PESD3V3L4UG,115
TVS - TVS - Diodes - PESD3V3L4UG,115 1087556-PESD3V3L4UG,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087556-PESD3V3L4UG, 115 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 22pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: 5-TSSOP STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 5.32V Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 3A (8/20μs) Power Dissipation - Pd: 30W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Audio, Imaging, Video & Vision, Portable Devices, Consumer Electronics, Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087556-PESD3V3L4UG,115
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 22pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: 5-TSSOP
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 5.32V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 30W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Audio, Imaging, Video & Vision, Portable Devices, Consumer Electronics, Industrial

Buy Now Datasheet
TVS Diodes - 1727-3827-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-3827-6-ND
TVS Diodes 1727-3827-6-ND
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-TSSOP

12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-TSSOP

Buy Now Datasheet
TVS Diodes - 1727-3827-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-3827-1-ND
TVS Diodes 1727-3827-1-ND
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-TSSOP

12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-TSSOP

Buy Now Datasheet
TVS Diodes - 1727-3827-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-3827-2-ND
TVS Diodes 1727-3827-2-ND
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-TSSOP

12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-TSSOP

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD3V3L4UG,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD3V3L4UG,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD3V3L4UG,115
TVS DIODE 3.3VWM 12VC 5TSSOP

TVS DIODE 3.3VWM 12VC 5TSSOP

Supplier's Site
TVS DIODE 3.3VWM 12VC 5TSSOP

TVS DIODE 3.3VWM 12VC 5TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD3V3L4UG,115 PESD3V3L4UG,115 144-PESD3V3L4UG,115 1087556-PESD3V3L4UG,115 1727-3827-6-ND PESD3V3L4UG,115 PESD3V3L4UG,115
Product Name Low capacitance unidirectional quadruple ESD protection diode arrays Automotive 3.3V TSSOP TVS Protection Diode TVS - TVS - Diodes - PESD3V3L4UG,115 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS
Package SOT353; SOT353 SOT353 5-TSSOP SOT353; 5-TSSOP, SC-70-5, SOT-353 5-TSSOP SOT353; 5-TSSOP, SC-70-5, SOT-353
Configuration Single Single
VWM 3.3 volts
Unlock Full Specs
to access all available technical data