TVS DIODE 3.3VWM 6.1VC DSN06032
TVS DIODE 3.3VWM 6.1VC DSN06032
TVS DIODE 3.3VWM 6.1VC DSN06032
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-PESD3V3L1BBSFYLCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| VC | 6.1 volts |