Bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) SMD plastic package designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Applications
26V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 3.3VWM 26VC SOD323
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD3V3L1BAZ | PESD3V3L1BAZ-ND | PESD3V3L1BAZ |
| Product Name | Low capacitance bidirectional ESD protection diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Applications | Protector | ||
| RoHS Compliant | RoHS | ||
| VR | 3.3 volts | ||
| IR | 0.0020 mA | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |