Nexperia B.V. Low capacitance bidirectional ESD protection diode PESD3V3L1BAF

Description
Bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) SMD plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Max. peak pulse power: Pppm = 500 W Low clamping voltage: VCL = 26 V Ultra low leakage current: IRM = 0.09 μA ESD protection up to 30 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 18 A Very small SMD plastic package Applications Computers and peripherals Communication systems Audio and video equipment Data lines
Request a Quote Datasheet
Description
Bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) SMD plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Max. peak pulse power: Pppm = 500 W Low clamping voltage: VCL = 26 V Ultra low leakage current: IRM = 0.09 μA ESD protection up to 30 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 18 A Very small SMD plastic package Applications Computers and peripherals Communication systems Audio and video equipment Data lines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low capacitance bidirectional ESD protection diode - PESD3V3L1BAF - Nexperia B.V.
Nijmegen, Netherlands
Low capacitance bidirectional ESD protection diode
PESD3V3L1BAF
Low capacitance bidirectional ESD protection diode PESD3V3L1BAF
Bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) SMD plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Max. peak pulse power: Pppm = 500 W Low clamping voltage: VCL = 26 V Ultra low leakage current: IRM = 0.09 μA ESD protection up to 30 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 18 A Very small SMD plastic package Applications Computers and peripherals Communication systems Audio and video equipment Data lines

Bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) SMD plastic package designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • Max. peak pulse power: Pppm = 500 W
  • Low clamping voltage: VCL = 26 V
  • Ultra low leakage current: IRM = 0.09 μA
  • ESD protection up to 30 kV
  • IEC 61000-4-2, level 4 (ESD)
  • IEC 61000-4-5 (surge); IPPM = 18 A
  • Very small SMD plastic package

Applications

  • Computers and peripherals
  • Communication systems
  • Audio and video equipment
  • Data lines
Supplier's Site Datasheet
TVS Diodes - 1727-PESD3V3L1BAFDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 26VC SOD323

TVS DIODE 3.3VWM 26VC SOD323

Buy Now Datasheet
TVS Diodes - 1727-PESD3V3L1BAFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 26VC SOD323

TVS DIODE 3.3VWM 26VC SOD323

Buy Now Datasheet
TVS Diodes - 1727-PESD3V3L1BAFTR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

26V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD3V3L1BAF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD3V3L1BAF
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD3V3L1BAF
TVS DIODE 3.3VWM 26VC SOD323

TVS DIODE 3.3VWM 26VC SOD323

Supplier's Site
TVS Diodes PESD3V3L1BAF
TVS DIODE 3.3VWM 26VC SOD323

TVS DIODE 3.3VWM 26VC SOD323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD3V3L1BAF 1727-PESD3V3L1BAFDKR-ND PESD3V3L1BAF PESD3V3L1BAF
Product Name Low capacitance bidirectional ESD protection diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS
VR 3.3 volts
IR 0.0020 mA
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection diode in SOD523 package - PESD15VS1UB-QF - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 15 volts
View Details
2 suppliers
Automotive 12V SOT-23 TVS Protection Diode - 144-PESD12VS2UT,215 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOT-23
View Details
7 suppliers
Circuit Protection - TVS - Diodes - 1334951-PESD12VA-SFYL - Win Source Electronics
Specs
RoHS Compliant RoHS
Package 0201 (0603 Metric)
VC 30 volts
View Details
4 suppliers
Quadruple ESD transient voltage suppressor - BZA420A,135 - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOT457; SOT457 SOT457
IFSM 3.75 amps
View Details
3 suppliers