Nexperia B.V. Low capacitance unidirectional double ESD protection diode PESD36VS2UT-QR

Description
Low capacitance unidirectional double ElectroStatic Discharge (ESD) protection diode in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package designed to protect up to two signal lines from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of two lines Low diode capacitance: Cd = 17 pF Max. peak pulse power: PPP = 160 W Low clamping voltage: VCL = 55 V Ultra low leakage current: IRM ≤ 1 uA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 2.5 A Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories SIM card protection Portable electronics Communication systems 10/100 Mbit/s Ethernet
Request a Quote Datasheet
Description
Low capacitance unidirectional double ElectroStatic Discharge (ESD) protection diode in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package designed to protect up to two signal lines from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of two lines Low diode capacitance: Cd = 17 pF Max. peak pulse power: PPP = 160 W Low clamping voltage: VCL = 55 V Ultra low leakage current: IRM ≤ 1 uA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 2.5 A Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories SIM card protection Portable electronics Communication systems 10/100 Mbit/s Ethernet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low capacitance unidirectional double ESD protection diode - PESD36VS2UT-QR - Nexperia B.V.
Nijmegen, Netherlands
Low capacitance unidirectional double ESD protection diode
PESD36VS2UT-QR
Low capacitance unidirectional double ESD protection diode PESD36VS2UT-QR
Low capacitance unidirectional double ElectroStatic Discharge (ESD) protection diode in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package designed to protect up to two signal lines from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of two lines Low diode capacitance: Cd = 17 pF Max. peak pulse power: PPP = 160 W Low clamping voltage: VCL = 55 V Ultra low leakage current: IRM ≤ 1 uA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 2.5 A Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories SIM card protection Portable electronics Communication systems 10/100 Mbit/s Ethernet

Low capacitance unidirectional double ElectroStatic Discharge (ESD) protection diode in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package designed to protect up to two signal lines from the damage caused by ESD and other transients.

Features and benefits

  • Unidirectional ESD protection of two lines
  • Low diode capacitance: Cd = 17 pF
  • Max. peak pulse power: PPP = 160 W
  • Low clamping voltage: VCL = 55 V
  • Ultra low leakage current: IRM ≤ 1 uA
  • ESD protection up to 30 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); IPP = 2.5 A
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Computers and peripherals
  • Audio and video equipment
  • Cellular handsets and accessories
  • SIM card protection
  • Portable electronics
  • Communication systems
  • 10/100 Mbit/s Ethernet
Supplier's Site Datasheet
TVS Diodes - 1727-PESD36VS2UT-QRCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 36VWM 60VC TO236AB

TVS DIODE 36VWM 60VC TO236AB

Buy Now Datasheet
TVS Diodes - 1727-PESD36VS2UT-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 36VWM 60VC TO236AB

TVS DIODE 36VWM 60VC TO236AB

Buy Now Datasheet
TVS Diodes - 1727-PESD36VS2UT-QRTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 36VWM 60VC TO236AB

TVS DIODE 36VWM 60VC TO236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number PESD36VS2UT-QR 1727-PESD36VS2UT-QRCT-ND
Product Name Low capacitance unidirectional double ESD protection diode TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS
VR 36 volts
IR 1.00E-3 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data