Nexperia B.V. Low capacitance unidirectional double ESD protection diode PESD36VS2UT,215

Description
Low capacitance unidirectional double ElectroStatic Discharge (ESD) protection diode in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package designed to protect up to two signal lines from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of two lines Low diode capacitance: Cd = 17 pF Max. peak pulse power: PPP = 160 W Low clamping voltage: VCL = 55 V Ultra low leakage current: IRM ≤ 1 uA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 2.5 A Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories SIM card protection Portable electronics Communication systems 10/100 Mbit/s Ethernet
Request a Quote
Description
Low capacitance unidirectional double ElectroStatic Discharge (ESD) protection diode in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package designed to protect up to two signal lines from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of two lines Low diode capacitance: Cd = 17 pF Max. peak pulse power: PPP = 160 W Low clamping voltage: VCL = 55 V Ultra low leakage current: IRM ≤ 1 uA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 2.5 A Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories SIM card protection Portable electronics Communication systems 10/100 Mbit/s Ethernet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low capacitance unidirectional double ESD protection diode in a SOT23 package measuring 2.9 mm x 1.3 mm x 1 mm, designed to protect two signal lines from ESD and transients. It has a reverse standoff voltage of 36 V, a diode capacitance of 17 pF, a peak pulse power of 160 W, a clamping voltage of 55 V, and an ultra-low leakage current of ≤1 µA. It provides ESD protection up to 30 kV according to IEC 61000-4-2 (contact discharge) and supports surge currents up to 2.5 A as defined by IEC 61000-4-5. The device operates within a junction temperature range of -55 °C to 150 °C and meets MIL-STD-883 (human body model) and machine model ESD ratings.

Datasheet Summary
Powered by GS/AI

Low capacitance unidirectional double ESD protection diode in a SOT23 package measuring 2.9 mm x 1.3 mm x 1 mm, designed to protect two signal lines from ESD and transients. It has a reverse standoff voltage of 36 V, a diode capacitance of 17 pF, a peak pulse power of 160 W, a clamping voltage of 55 V, and an ultra-low leakage current of ≤1 µA. It provides ESD protection up to 30 kV according to IEC 61000-4-2 (contact discharge) and supports surge currents up to 2.5 A as defined by IEC 61000-4-5. The device operates within a junction temperature range of -55 °C to 150 °C and meets MIL-STD-883 (human body model) and machine model ESD ratings.

Suppliers

Company
Product
Description
Supplier Links
Low capacitance unidirectional double ESD protection diode - PESD36VS2UT,215 - Nexperia B.V.
Nijmegen, Netherlands
Low capacitance unidirectional double ESD protection diode
PESD36VS2UT,215
Low capacitance unidirectional double ESD protection diode PESD36VS2UT,215
Low capacitance unidirectional double ElectroStatic Discharge (ESD) protection diode in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package designed to protect up to two signal lines from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of two lines Low diode capacitance: Cd = 17 pF Max. peak pulse power: PPP = 160 W Low clamping voltage: VCL = 55 V Ultra low leakage current: IRM ≤ 1 uA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 2.5 A Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories SIM card protection Portable electronics Communication systems 10/100 Mbit/s Ethernet

Low capacitance unidirectional double ElectroStatic Discharge (ESD) protection diode in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package designed to protect up to two signal lines from the damage caused by ESD and other transients.

Features and benefits

  • Unidirectional ESD protection of two lines
  • Low diode capacitance: Cd = 17 pF
  • Max. peak pulse power: PPP = 160 W
  • Low clamping voltage: VCL = 55 V
  • Ultra low leakage current: IRM ≤ 1 uA
  • ESD protection up to 30 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); IPP = 2.5 A

Applications

  • Computers and peripherals
  • Audio and video equipment
  • Cellular handsets and accessories
  • SIM card protection
  • Portable electronics
  • Communication systems
  • 10/100 Mbit/s Ethernet
Supplier's Site Datasheet
TVS - TVS - Diodes - PESD36VS2UT,215 - 1087548-PESD36VS2UT,215 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD36VS2UT,215
1087548-PESD36VS2UT,215
TVS - TVS - Diodes - PESD36VS2UT,215 1087548-PESD36VS2UT,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087548-PESD36VS2UT, 215 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 2 Capacitance @ Frequency: 17pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: SOT-23 (TO-236AB) STAND-OFF Voltage (Vwm): 36V (Max) Minimum Breakdown Voltage: 40V Max Clamping Voltage: 60V Peak Pulse Current(Ippm): 2.5A (8/20μs) Power Dissipation - Pd: 160W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087548-PESD36VS2UT,215
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 17pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: SOT-23 (TO-236AB)
STAND-OFF Voltage (Vwm): 36V (Max)
Minimum Breakdown Voltage: 40V
Max Clamping Voltage: 60V
Peak Pulse Current(Ippm): 2.5A (8/20μs)
Power Dissipation - Pd: 160W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 1727-5397-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5397-1-ND
TVS Diodes 1727-5397-1-ND
60V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

60V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS Diodes - 1727-5397-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5397-6-ND
TVS Diodes 1727-5397-6-ND
60V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

60V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS Diodes - 1727-5397-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5397-2-ND
TVS Diodes 1727-5397-2-ND
60V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

60V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
36V 160W SOT-23 TVS Protection Diode
144-PESD36VS2UT,215
36V 160W SOT-23 TVS Protection Diode 144-PESD36VS2UT,215
TVS Diode Uni-Dir 36V 160W SOT-23 3-Pin Product overview: PESD36VS2UT,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 160W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 160W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD36VS2UT,215 can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 36V 160W SOT-23 3-Pin Product overview: PESD36VS2UT,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 160W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 160W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD36VS2UT,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 36VWM 60VC TO236AB

TVS DIODE 36VWM 60VC TO236AB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD36VS2UT,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD36VS2UT,215
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD36VS2UT,215
TVS DIODE 36VWM 60VC TO236AB

TVS DIODE 36VWM 60VC TO236AB

Supplier's Site
Diode, Dual Esd Tvs, Uni, 36V, Sot23; Clamping Voltage Vc Max Nexperia - 84R0260 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Dual Esd Tvs, Uni, 36V, Sot23; Clamping Voltage Vc Max Nexperia
84R0260
Diode, Dual Esd Tvs, Uni, 36V, Sot23; Clamping Voltage Vc Max Nexperia 84R0260
DIODE, DUAL ESD TVS, UNI, 36V, SOT23; Clamping Voltage Vc Max:60V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:160W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, DUAL ESD TVS, UNI, 36V, SOT23; Clamping Voltage Vc Max:60V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:160W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PESD36VS2UT,215 1087548-PESD36VS2UT,215 1727-5397-1-ND 144-PESD36VS2UT,215 PESD36VS2UT,215 PESD36VS2UT,215 84R0260
Product Name Low capacitance unidirectional double ESD protection diode TVS - TVS - Diodes - PESD36VS2UT,215 TVS Diodes 36V 160W SOT-23 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Dual Esd Tvs, Uni, 36V, Sot23; Clamping Voltage Vc Max Nexperia
Diode Applications Protector
RoHS Compliant RoHS RoHS
VR 36 volts
IR 1.00E-3 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data