Nexperia B.V. Unidirectional ESD protection diode PESD36VS1UJX

Description
Unidirectional ElectroStatic Discharge (ESD) protection diode in a flat lead very small SOD323F Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits ESD protection of one line ESD protection up to 30 kV IEC 61000-4-5; (surge); IPPM = 2.5 A Rated peak pulse power: PPPM = 150 W Ultra low leakage current: IRM < 1 nA Applications computers and peripherals audio and video equipment cellular handsets and accessories portable electronics communication systems
Request a Quote
Description
Unidirectional ElectroStatic Discharge (ESD) protection diode in a flat lead very small SOD323F Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits ESD protection of one line ESD protection up to 30 kV IEC 61000-4-5; (surge); IPPM = 2.5 A Rated peak pulse power: PPPM = 150 W Ultra low leakage current: IRM < 1 nA Applications computers and peripherals audio and video equipment cellular handsets and accessories portable electronics communication systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Unidirectional ESD protection diode in a flat lead SOD323F surface-mounted plastic package, measuring 1.7 mm x 1.25 mm x 0.7 mm, designed to protect one signal line from ESD and transient events. It offers ESD protection up to 30 kV per IEC 61000-4-2 (contact and air discharge), a rated peak pulse power of 150 W for an 8/20 µs pulse, and a peak pulse current of 2.5 A per IEC 61000-4-5. The device has a reverse standoff voltage of 36 V, a diode capacitance of 18 to 30 pF at 1 MHz and 0 V, and an ultra-low leakage current of less than 1 nA. It operates from -55 °C to 150 °C ambient temperature and is qualified for use in computers, peripherals, audio and video equipment, cellular handsets, portable electronics, and communication systems.

Datasheet Summary
Powered by GS/AI

Unidirectional ESD protection diode in a flat lead SOD323F surface-mounted plastic package, measuring 1.7 mm x 1.25 mm x 0.7 mm, designed to protect one signal line from ESD and transient events. It offers ESD protection up to 30 kV per IEC 61000-4-2 (contact and air discharge), a rated peak pulse power of 150 W for an 8/20 µs pulse, and a peak pulse current of 2.5 A per IEC 61000-4-5. The device has a reverse standoff voltage of 36 V, a diode capacitance of 18 to 30 pF at 1 MHz and 0 V, and an ultra-low leakage current of less than 1 nA. It operates from -55 °C to 150 °C ambient temperature and is qualified for use in computers, peripherals, audio and video equipment, cellular handsets, portable electronics, and communication systems.

Suppliers

Company
Product
Description
Supplier Links
Unidirectional ESD protection diode - PESD36VS1UJX - Nexperia B.V.
Nijmegen, Netherlands
Unidirectional ESD protection diode
PESD36VS1UJX
Unidirectional ESD protection diode PESD36VS1UJX
Unidirectional ElectroStatic Discharge (ESD) protection diode in a flat lead very small SOD323F Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits ESD protection of one line ESD protection up to 30 kV IEC 61000-4-5; (surge); IPPM = 2.5 A Rated peak pulse power: PPPM = 150 W Ultra low leakage current: IRM < 1 nA Applications computers and peripherals audio and video equipment cellular handsets and accessories portable electronics communication systems

Unidirectional ElectroStatic Discharge (ESD) protection diode in a flat lead very small SOD323F Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • ESD protection of one line
  • ESD protection up to 30 kV
  • IEC 61000-4-5; (surge); IPPM = 2.5 A
  • Rated peak pulse power: PPPM = 150 W
  • Ultra low leakage current: IRM < 1 nA

Applications

  • computers and peripherals
  • audio and video equipment
  • cellular handsets and accessories
  • portable electronics
  • communication systems
Supplier's Site Datasheet
Singapore, Singapore
TVS Protection Diode
144-PESD36VS1UJX
TVS Protection Diode 144-PESD36VS1UJX
PESD36VS1UJ - Unidirectional ESD protection diode SOD 2-Pin Product overview: PESD36VS1UJX from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD36VS1UJX can be used for catalog matching and distributor lookup.

PESD36VS1UJ - Unidirectional ESD protection diode SOD 2-Pin Product overview: PESD36VS1UJX from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD36VS1UJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - PESD36VS1UJX - 888942-PESD36VS1UJX - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD36VS1UJX
888942-PESD36VS1UJX
TVS - TVS - Diodes - PESD36VS1UJX 888942-PESD36VS1UJX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 888942-PESD36VS1UJX Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TA) Features: 80V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323F Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Family Name: PESD36 Categories: Circuit Protection Case / Package: SOD-323F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 888942-PESD36VS1UJX
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: 80V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323F
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: PESD36
Categories: Circuit Protection
Case / Package: SOD-323F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - 1727-PESD36VS1UJXTR-ND - DigiKey
Thief River Falls, MN, United States
80V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323F

80V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323F

Buy Now Datasheet
TVS Diodes - 1727-PESD36VS1UJXDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 36VWM 80VC SOD323F

TVS DIODE 36VWM 80VC SOD323F

Buy Now Datasheet
TVS Diodes - 1727-PESD36VS1UJXCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 36VWM 80VC SOD323F

TVS DIODE 36VWM 80VC SOD323F

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD36VS1UJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD36VS1UJX
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD36VS1UJX
TVS DIODE 36VWM 80VC SOD323F

TVS DIODE 36VWM 80VC SOD323F

Supplier's Site
Diode, Aec-Q101, Esd Protection, Sod323F; Clamping Voltage Vc Max Nexperia - 82Y7159 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd Protection, Sod323F; Clamping Voltage Vc Max Nexperia
82Y7159
Diode, Aec-Q101, Esd Protection, Sod323F; Clamping Voltage Vc Max Nexperia 82Y7159
DIODE, AEC-Q101, ESD PROTECTION, SOD323F; Clamping Voltage Vc Max:80V; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Voltage:36V; Power Dissipation Pd:-; Product Range:PESD3 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, AEC-Q101, ESD PROTECTION, SOD323F; Clamping Voltage Vc Max:80V; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Voltage:36V; Power Dissipation Pd:-; Product Range:PESD3 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes PESD36VS1UJX
TVS DIODE 36VWM 80VC SOD323F

TVS DIODE 36VWM 80VC SOD323F

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number PESD36VS1UJX 144-PESD36VS1UJX 888942-PESD36VS1UJX 1727-PESD36VS1UJXTR-ND PESD36VS1UJX 82Y7159 PESD36VS1UJX
Product Name Unidirectional ESD protection diode TVS Protection Diode TVS - TVS - Diodes - PESD36VS1UJX TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Aec-Q101, Esd Protection, Sod323F; Clamping Voltage Vc Max Nexperia TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS
VR 36 volts
IR 0.0100 mA
Tj 150 C (302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data