Unidirectional ElectroStatic Discharge (ESD) protection diode in a flat lead very small SOD323F surface-mounted plastic package measuring 1.7 mm x 1.25 mm x 0.7 mm, designed to protect one signal line from ESD and transient events. It offers ESD protection up to 30 kV per IEC 61000-4-2, a rated peak pulse power of 150 W, and a peak pulse current of 2.5 A per IEC 61000-4-5, with a reverse standoff voltage of 36 V and diode capacitance ranging from 18 to 30 pF at 1 MHz. Leakage current is less than 1 nA. The device is qualified to AEC-Q101 for automotive applications.
Unidirectional ElectroStatic Discharge (ESD) protection diode in a flat lead very small SOD323F Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Applications
TVS DIODE 36VWM 80VC SOD323F
TVS DIODE 36VWM 80VC SOD323F
TVS DIODE 36VWM 80VC SOD323F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD36VS1UJ-QX | 1727-PESD36VS1UJ-QXCT-ND |
| Product Name | Unidirectional ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 36 volts | |
| IR | 0.0100 mA | |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |