ESD protection device in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package, measuring 1 mm × 0.6 mm × 0.48 mm, designed to protect one single line from ElectroStatic Discharge (ESD) and other transients. It has a reverse stand-off voltage of 33 V, a typical clamping voltage of 36 V at 1 A peak pulse current, and provides ESD protection up to 27 kV according to IEC 61000-4-2 and ISO 10605. The device has a low capacitance of 11.5 pF and is rated for a maximum junction temperature of 150 °C. It is suitable for use in computers, peripherals, audio and video equipment, cellular handsets, and portable electronics.
ESD protection device in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package, designed to protect one single line from the damage caused by ElectroStatic Discharge (ESD) and other transients.
Features and benefits
Applications
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD33VL1BLYL | 1727-PESD33VL1BLYLCT-ND |
| Product Name | Extremely low clamping bidirectional ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 33 volts | |
| IR | 0.0500 mA | |
| Tj | 150 C (302 F) |