TVS DIODE 32VWM 21.5V DFN1006BD2
TVS DIODE 32VWM 21.5V DFN1006BD2
TVS DIODE 32VWM 21.5V DFN1006BD2
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-PESD32VF1BLS-QYLDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-882 |
| VC | 21.5 volts |