Bidirectional ESD protection diode in a DFN1006-2 (SOD882) leadless ultra small Surface-Mounted Device (SMD) plastic package measuring 1.0 x 0.6 x 0.48 mm, designed to protect one signal line from ESD and other transients. It has a reverse standoff voltage of 30 V, a diode capacitance of 0.27 pF at 1 MHz and 0 V, and withstands ESD up to ±12 kV contact discharge per IEC 61000-4-2. Applications include NFC antenna protection and high-speed data line protection.
Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN1006-2 (SOD882) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Applications
TVS DIODE 30VWM 21VC DFN10062
TVS DIODE 30VWM 21VC DFN10062
TVS DIODE 30VWM 21VC DFN10062
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD30VF1BBLYL | 1727-PESD30VF1BBLYLTR-ND |
| Product Name | Bidirectional ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 30 volts | |
| IR | 0.0300 mA | |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |