Nexperia B.V. TVS - TVS - Diodes - PESD2USB3SZ PESD2USB3SZ

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930275-PESD2USB3SZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 10-WLCSP (1.57x1.17) Package: 10-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: PESD2USB3 Categories: Circuit Protection Case / Package: 10-WLCSP (1.57x1.17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1727-2512-1, 568-12945-6-ND, 1727-2512-2, 568-12945-1, 934069684087, 1727-2512-6, 568-12945-2-ND, 568-12945-2, 568-12945-1-ND, 568-12945-6
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930275-PESD2USB3SZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 10-WLCSP (1.57x1.17) Package: 10-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: PESD2USB3 Categories: Circuit Protection Case / Package: 10-WLCSP (1.57x1.17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1727-2512-1, 568-12945-6-ND, 1727-2512-2, 568-12945-1, 934069684087, 1727-2512-6, 568-12945-2-ND, 568-12945-2, 568-12945-1-ND, 568-12945-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - PESD2USB3SZ - 930275-PESD2USB3SZ - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD2USB3SZ
930275-PESD2USB3SZ
TVS - TVS - Diodes - PESD2USB3SZ 930275-PESD2USB3SZ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930275-PESD2USB3SZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 10-WLCSP (1.57x1.17) Package: 10-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: PESD2USB3 Categories: Circuit Protection Case / Package: 10-WLCSP (1.57x1.17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1727-2512-1, 568-12945-6-ND, 1727-2512-2, 568-12945-1, 934069684087, 1727-2512-6, 568-12945-2-ND, 568-12945-2, 568-12945-1-ND, 568-12945-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930275-PESD2USB3SZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 10-WLCSP (1.57x1.17)
Package: 10-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: PESD2USB3
Categories: Circuit Protection
Case / Package: 10-WLCSP (1.57x1.17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1727-2512-1, 568-12945-6-ND, 1727-2512-2, 568-12945-1, 934069684087, 1727-2512-6, 568-12945-2-ND, 568-12945-2, 568-12945-1-ND, 568-12945-6

Buy Now Datasheet
TVS Diodes - 1727-2512-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2512-2-ND
TVS Diodes 1727-2512-2-ND
Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 10-WLCSP (1.57x1.17)

Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 10-WLCSP (1.57x1.17)

Buy Now Datasheet
TVS Diodes - 1727-2512-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2512-6-ND
TVS Diodes 1727-2512-6-ND
Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 10-WLCSP (1.57x1.17)

Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 10-WLCSP (1.57x1.17)

Buy Now Datasheet
TVS Diodes - 1727-2512-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2512-1-ND
TVS Diodes 1727-2512-1-ND
Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 10-WLCSP (1.57x1.17)

Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 10-WLCSP (1.57x1.17)

Buy Now Datasheet
TVS Protection Diode - 144-PESD2USB3SZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PESD2USB3SZ
TVS Protection Diode 144-PESD2USB3SZ
PESDxUSB3S - ESD protection for differential data lines Product overview: PESD2USB3SZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD2USB3SZ can be used for catalog matching and distributor lookup.

PESDxUSB3S - ESD protection for differential data lines Product overview: PESD2USB3SZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD2USB3SZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - PESD2USB3SZ - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
PESD2USB3SZ
TVS Diodes PESD2USB3SZ
TVS DIODE 5.5VWM 10WLCSP

TVS DIODE 5.5VWM 10WLCSP

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD2USB3SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD2USB3SZ
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD2USB3SZ
TVS DIODE 5.5VWM 10WLCSP

TVS DIODE 5.5VWM 10WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 930275-PESD2USB3SZ 1727-2512-2-ND 144-PESD2USB3SZ PESD2USB3SZ PESD2USB3SZ
Product Name TVS - TVS - Diodes - PESD2USB3SZ TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 10-WLCSP (1.57x1.17) 10-UFBGA, WLCSP 10-UFBGA, WLCSP 10-WLCSP (1.57x1.17)
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data