Nexperia B.V. TVS Diodes PESD2NFC-LYL

Description
Clamp Ipp Tvs Diode Surface Mount DFN1006-2
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 568-13189-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
568-13189-2-ND
TVS Diodes 568-13189-2-ND
Clamp Ipp Tvs Diode Surface Mount DFN1006-2

Clamp Ipp Tvs Diode Surface Mount DFN1006-2

Buy Now Datasheet
TVS Protection Diode - 144-PESD2NFC-LYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PESD2NFC-LYL
TVS Protection Diode 144-PESD2NFC-LYL
TVS DIODE 24VWM DFN1006-2 Product overview: PESD2NFC-LYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD2NFC-LYL can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM DFN1006-2 Product overview: PESD2NFC-LYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD2NFC-LYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Esd Protection, 24V, Sod-882; Clamping Voltage Vc Max Nexperia - 82Y7151 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 24V, Sod-882; Clamping Voltage Vc Max Nexperia
82Y7151
Diode, Esd Protection, 24V, Sod-882; Clamping Voltage Vc Max Nexperia 82Y7151
DIODE, ESD PROTECTION, 24V, SOD-882; Clamping Voltage Vc Max:-; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:PESD2 Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

DIODE, ESD PROTECTION, 24V, SOD-882; Clamping Voltage Vc Max:-; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:PESD2 Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 568-13189-2-ND 144-PESD2NFC-LYL 82Y7151
Product Name TVS Diodes TVS Protection Diode Diode, Esd Protection, 24V, Sod-882; Clamping Voltage Vc Max Nexperia
Configuration Single Single
Unlock Full Specs
to access all available technical data