Nexperia B.V. In-vehicle network ESD protection diode PESD2IVN-UX

Description
ElectroStatic Discharge (ESD) protection diode in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive in-vehicle network lines from the damage caused by ESD and other transients. Features and benefits One very small SOT323 package to protect two in-vehicle network lines Low clamping voltage: VCL = 38 V at IPP = 1 A Typical diode capacitance matching ΔCd/Cd = 0.1 % ESD protection up to 18 kV; IEC 61000-4-2, level 4 IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 µs AEC-Q101 qualified Applications In-vehicle network ESD protection for CAN, LIN, FlexRay and Single Edge Nibble Transmission (SENT) interfaces Generic automotive applications
Request a Quote
Description
ElectroStatic Discharge (ESD) protection diode in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive in-vehicle network lines from the damage caused by ESD and other transients. Features and benefits One very small SOT323 package to protect two in-vehicle network lines Low clamping voltage: VCL = 38 V at IPP = 1 A Typical diode capacitance matching ΔCd/Cd = 0.1 % ESD protection up to 18 kV; IEC 61000-4-2, level 4 IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 µs AEC-Q101 qualified Applications In-vehicle network ESD protection for CAN, LIN, FlexRay and Single Edge Nibble Transmission (SENT) interfaces Generic automotive applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ElectroStatic Discharge (ESD) protection diode in a very small SOT323 (SC-70) surface-mounted package designed to protect two automotive in-vehicle network lines from ESD and transients. It has a reverse standoff voltage of 26.5 V, diode capacitance of 8.5 to 11 pF at 1 MHz and 0 V, and clamps at 38 V with a peak pulse current of 1 A. It provides ESD protection up to 18 kV per IEC 61000-4-2, level 4, and surge protection of 3 A for an 8/20 μs waveform. The device is AEC-Q101 qualified and applicable to CAN, LIN, FlexRay, and SENT interfaces.

Datasheet Summary
Powered by GS/AI

ElectroStatic Discharge (ESD) protection diode in a very small SOT323 (SC-70) surface-mounted package designed to protect two automotive in-vehicle network lines from ESD and transients. It has a reverse standoff voltage of 26.5 V, diode capacitance of 8.5 to 11 pF at 1 MHz and 0 V, and clamps at 38 V with a peak pulse current of 1 A. It provides ESD protection up to 18 kV per IEC 61000-4-2, level 4, and surge protection of 3 A for an 8/20 μs waveform. The device is AEC-Q101 qualified and applicable to CAN, LIN, FlexRay, and SENT interfaces.

Suppliers

Company
Product
Description
Supplier Links
In-vehicle network ESD protection diode - PESD2IVN-UX - Nexperia B.V.
Nijmegen, Netherlands
In-vehicle network ESD protection diode
PESD2IVN-UX
In-vehicle network ESD protection diode PESD2IVN-UX
ElectroStatic Discharge (ESD) protection diode in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive in-vehicle network lines from the damage caused by ESD and other transients. Features and benefits One very small SOT323 package to protect two in-vehicle network lines Low clamping voltage: VCL = 38 V at IPP = 1 A Typical diode capacitance matching ΔCd/Cd = 0.1 % ESD protection up to 18 kV; IEC 61000-4-2, level 4 IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 µs AEC-Q101 qualified Applications In-vehicle network ESD protection for CAN, LIN, FlexRay and Single Edge Nibble Transmission (SENT) interfaces Generic automotive applications

ElectroStatic Discharge (ESD) protection diode in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive in-vehicle network lines from the damage caused by ESD and other transients.

Features and benefits

  • One very small SOT323 package to protect two in-vehicle network lines
  • Low clamping voltage: VCL = 38 V at IPP = 1 A
  • Typical diode capacitance matching ΔCd/Cd = 0.1 %
  • ESD protection up to 18 kV; IEC 61000-4-2, level 4
  • IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 µs
  • AEC-Q101 qualified

Applications

  • In-vehicle network ESD protection for CAN, LIN, FlexRay and Single Edge Nibble Transmission (SENT) interfaces
  • Generic automotive applications
Supplier's Site Datasheet
TVS Diodes - 1727-2672-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2672-2-ND
TVS Diodes 1727-2672-2-ND
53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
TVS Diodes - 1727-2672-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2672-1-ND
TVS Diodes 1727-2672-1-ND
53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
TVS Diodes - 1727-2672-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2672-6-ND
TVS Diodes 1727-2672-6-ND
53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1084566-PESD2IVN-UX - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1084566-PESD2IVN-UX
Circuit Protection - TVS - Diodes 1084566-PESD2IVN-UX
Win Source Part Number: 1084566-PESD2IVN-UX Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive, CAN Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 26.5V (Max) Voltage - Breakdown (Min): 28V Voltage - Clamping (Max) @ Ipp: 53V Power - Peak Pulse: 150W Power Line Protection: No Capacitance @ Frequency: 8.5pF @ 1MHz Current - Peak Pulse (10/1000µs): 3A (8/20µs) Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Temperature Range - Operating: -55°C ~ 150°C (TA) Alternative Parts (Cross-Reference): ESDONCAN1LT3G; PESD1CAN-UX; ESDONCAN1LT1G; NUP2125WTT1G; SESDONCAN1LT3G; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 568-13188-2-ND,568-1 3188-1-ND,1727-2672- 6,568-13188-6-ND,568 -13188-6,1727-2672-1 ,2156-PESD2IVN-UX-NE X,1727-2672-2,568-13 188-1,934069204115,5 68-13188-2,PESD2IVN- UX-ND,NEXNEXPESD2IVN -UX Base Product Number: PESD2

Win Source Part Number: 1084566-PESD2IVN-UX
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, CAN
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 26.5V (Max)
Voltage - Breakdown (Min): 28V
Voltage - Clamping (Max) @ Ipp: 53V
Power - Peak Pulse: 150W
Power Line Protection: No
Capacitance @ Frequency: 8.5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Temperature Range - Operating: -55°C ~ 150°C (TA)
Alternative Parts (Cross-Reference): ESDONCAN1LT3G; PESD1CAN-UX; ESDONCAN1LT1G; NUP2125WTT1G; SESDONCAN1LT3G;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 568-13188-2-ND,568-13188-1-ND,1727-2672-6,568-13188-6-ND,568-13188-6,1727-2672-1,2156-PESD2IVN-UX-NEX,1727-2672-2,568-13188-1,934069204115,568-13188-2,PESD2IVN-UX-ND,NEXNEXPESD2IVN-UX
Base Product Number: PESD2

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-PESD2IVN-UX
TVS Protection Diode 144-PESD2IVN-UX
PESD2IVN-U - In-vehicle network ESD protection diode SC-70 3-Pin Product overview: PESD2IVN-UX from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD2IVN-UX can be used for catalog matching and distributor lookup.

PESD2IVN-U - In-vehicle network ESD protection diode SC-70 3-Pin Product overview: PESD2IVN-UX from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD2IVN-UX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PESD2IVN-UX - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 150W, 26.5V V(RWM), Bidirectional, 2 Element, Silicon

Trans Voltage Suppressor Diode, 150W, 26.5V V(RWM), Bidirectional, 2 Element, Silicon

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD2IVN-UX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD2IVN-UX
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD2IVN-UX
TVS DIODE 26.5VWM 53VC SOT323

TVS DIODE 26.5VWM 53VC SOT323

Supplier's Site
TVS Diodes - PESD2IVN-UX - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
PESD2IVN-UX
TVS Diodes PESD2IVN-UX
TVS DIODE 26.5VWM 53VC SOT323

TVS DIODE 26.5VWM 53VC SOT323

Supplier's Site Datasheet
Diode, Aec-Q101, Esd Protection, Sod-323; Clamping Voltage Vc Max Nexperia - 82Y7150 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd Protection, Sod-323; Clamping Voltage Vc Max Nexperia
82Y7150
Diode, Aec-Q101, Esd Protection, Sod-323; Clamping Voltage Vc Max Nexperia 82Y7150
DIODE, AEC-Q101, ESD PROTECTION, SOD-323; Clamping Voltage Vc Max:53V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:26.5V; Power Dissipation Pd:-; Product Range:PESD2 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, AEC-Q101, ESD PROTECTION, SOD-323; Clamping Voltage Vc Max:53V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:26.5V; Power Dissipation Pd:-; Product Range:PESD2 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PESD2IVN-UX 1727-2672-2-ND 1084566-PESD2IVN-UX 144-PESD2IVN-UX PESD2IVN-UX PESD2IVN-UX PESD2IVN-UX 82Y7150
Product Name In-vehicle network ESD protection diode TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Aec-Q101, Esd Protection, Sod-323; Clamping Voltage Vc Max Nexperia
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
VR 26.5 volts
IR 0.0500 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data