Win Source Part Number: 1362289-PESD2ETH1G-T
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Fake Threat In the Open Market: 35 pct.
Type: Zener
MSL Level: 3 (168 Hours)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: PESD2ETH1
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive, Ethernet
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Breakdown (Min): 100V
Power Line Protection: No
Unidirectional Channels: 1
Clamp Ipp Tvs Diode Surface Mount TO-236AB
Clamp Ipp Tvs Diode Surface Mount TO-236AB
Clamp Ipp Tvs Diode Surface Mount TO-236AB
TVS DIODE TO236AB Product overview: PESD2ETH1G-TR from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD2ETH1G-TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362289-PESD2ETH1G-TR | 1727-PESD2ETH1G-CT-ND | 144-PESD2ETH1G-TR | PESD2ETH1G-TR |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Protection Diode | TVS Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| VBR | 100 volts | 100 volts | 100 volts | |
| Configuration | Single | Single |