Nexperia B.V. Ultra low capacitance double rail-to-rail ESD protection diode PESD2ETH-DX

Description
Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection diode in a small SOT457 Surface-Mounted Device (SMD) plastic package. The device is designed to protect two high-speed data lines or high-frequency signal lines from the damage caused by ESD and other transients. The device integrates two ultra low capacitance rail-to-rail diodes and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available. Features and benefits ESD protection of two high-speed data lines Ultra low capacitance: CD = 1.3 pF ISO 10605 (330 pF, 2 kΩ) up to 15 kV ESD protection up to 8 kV AEC-Q101 qualified Applications 100BASE-T1 / OPEN Allicance BroadR-Reach automotive Ethernet Low-Voltage Differential Signaling (LVDS) automotive USB 2.0 automotive
Request a Quote Datasheet
Description
Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection diode in a small SOT457 Surface-Mounted Device (SMD) plastic package. The device is designed to protect two high-speed data lines or high-frequency signal lines from the damage caused by ESD and other transients. The device integrates two ultra low capacitance rail-to-rail diodes and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available. Features and benefits ESD protection of two high-speed data lines Ultra low capacitance: CD = 1.3 pF ISO 10605 (330 pF, 2 kΩ) up to 15 kV ESD protection up to 8 kV AEC-Q101 qualified Applications 100BASE-T1 / OPEN Allicance BroadR-Reach automotive Ethernet Low-Voltage Differential Signaling (LVDS) automotive USB 2.0 automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra low capacitance double rail-to-rail ESD protection diode - PESD2ETH-DX - Nexperia B.V.
Nijmegen, Netherlands
Ultra low capacitance double rail-to-rail ESD protection diode
PESD2ETH-DX
Ultra low capacitance double rail-to-rail ESD protection diode PESD2ETH-DX
Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection diode in a small SOT457 Surface-Mounted Device (SMD) plastic package. The device is designed to protect two high-speed data lines or high-frequency signal lines from the damage caused by ESD and other transients. The device integrates two ultra low capacitance rail-to-rail diodes and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available. Features and benefits ESD protection of two high-speed data lines Ultra low capacitance: CD = 1.3 pF ISO 10605 (330 pF, 2 kΩ) up to 15 kV ESD protection up to 8 kV AEC-Q101 qualified Applications 100BASE-T1 / OPEN Allicance BroadR-Reach automotive Ethernet Low-Voltage Differential Signaling (LVDS) automotive USB 2.0 automotive

Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection diode in a small SOT457 Surface-Mounted Device (SMD) plastic package. The device is designed to protect two high-speed data lines or high-frequency signal lines from the damage caused by ESD and other transients. The device integrates two ultra low capacitance rail-to-rail diodes and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available.

Features and benefits

  • ESD protection of two high-speed data lines
  • Ultra low capacitance: CD = 1.3 pF
  • ISO 10605 (330 pF, 2 kΩ) up to 15 kV
  • ESD protection up to 8 kV
  • AEC-Q101 qualified

Applications

  • 100BASE-T1 / OPEN Allicance BroadR-Reach automotive Ethernet
  • Low-Voltage Differential Signaling (LVDS) automotive
  • USB 2.0 automotive
Supplier's Site Datasheet
TVS Diodes - 1727-PESD2ETH-DXTR-ND - DigiKey
Thief River Falls, MN, United States
11.8V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

11.8V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - 1727-PESD2ETH-DXDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5.5VWM 11.8VC 6TSOP

TVS DIODE 5.5VWM 11.8VC 6TSOP

Buy Now Datasheet
TVS Diodes - 1727-PESD2ETH-DXCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5.5VWM 11.8VC 6TSOP

TVS DIODE 5.5VWM 11.8VC 6TSOP

Buy Now Datasheet
 - PESD2ETH-DX - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 5.5V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 5.5V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD2ETH-DX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD2ETH-DX
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD2ETH-DX
TVS DIODE 5.5VWM 11.8VC 6TSOP

TVS DIODE 5.5VWM 11.8VC 6TSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number PESD2ETH-DX 1727-PESD2ETH-DXTR-ND PESD2ETH-DX PESD2ETH-DX
Product Name Ultra low capacitance double rail-to-rail ESD protection diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS
VR 5.5 volts
IR 0.1000 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low capacitance unidirectional double ESD protection diode - MMBZ12VAL-QR - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Low capacitance unidirectional double ESD protection diode - MMBZ6V8AT-QR - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 4.5 volts
View Details
2 suppliers
600 W Transient Voltage Suppressor - P6SMB47AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS - TVS - Diodes - IP4221CZ6-XS,132 - 1045651-IP4221CZ6-XS,132 - Win Source Electronics
Specs
Package 6-XSON, SOT891 (1x1)
VWM 5.5 volts
VBR 6 volts
View Details
4 suppliers