TVS DIODE 36VWM 45VC TO236AB
Win Source Part Number: 1362441-PESD2CANFD36
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TA)
Fake Threat In the Open Market: 41 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: PESD2CANFD36
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 36V (Max)
Voltage - Breakdown (Min): 37V
Voltage - Clamping (Max) @ Ipp: 45V (Typ)
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 5.2pF @ 1MHz
TVS DIODE 36VWM 45VC TO236AB Product overview: PESD2CANFD36VT-QR from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD2CANFD36VT-Q
TVS DIODE 36VWM 45VC TO236AB
TVS DIODE 36VWM 45VC TO236AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-PESD2CANFD36VT-QRTR-ND | 1362441-PESD2CANFD36VT-QR | 144-PESD2CANFD36VT-QR | PESD2CANFD36VT-QR | PESD2CANFD36VT-QR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-236AB | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| VC | 45 volts | 45 volts | 45 volts | 45 volts | |
| VBR | 37 volts | 37 volts | 37 volts | 37 volts | |
| IFSM | 2 amps |