Bidirectional ESD protection diode in an ultra-small DFN1412D-3 (SOT8009) leadless SMD package measuring 1.4 mm x 1.2 mm x 0.48 mm, designed to protect automotive in-vehicle network bus lines from electrostatic discharge and transients. Reverse stand-off voltage is 36 V, with a typical clamping voltage of 44 V at 1 A peak pulse current. Provides ESD protection up to 12 kV per IEC 61000-4-2 and ISO 10605 (330 pF, 330 Ω), exhibits a low capacitance of 4.3 pF, and complies with ISO 7637-2 pulse 3a/3b (±300 V) and pulse 2a (50 V). Qualified to AEC-Q101 for automotive applications.
ESD protection device in an ultra-small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two automotive in-vehicle network bus lines from the damage caused by Electro-Static Discharge (ESD) and other transients.
Features and benefits
Applications
ESD protection for in-vehicle network lines in automotive environments
TVS DIODE 36VWM 65VC DFN1412D3
TVS DIODE 36VWM 65VC DFN1412D3
TVS DIODE 36VWM 65VC DFN1412D3
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD2CANFD36UQC-QZ | 1727-PESD2CANFD36UQC-QZCT-ND |
| Product Name | Extremely low clamping bidirectional ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 36 volts | |
| IR | 0.0500 mA | |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |