TVS DIODE 24VWM 41VC SOT23
TVS DIODE 24VWM 41VC SOT23
TVS DIODE 24VWM 41VC SOT23
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-PESD2CANFD27LU-QXDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 230 watts |
| VC | 41 volts |