Extremely low clamping, extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, which is part of the TrEOS protection family. The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from damage caused by ESD and other transients.
Features and benefits
Applications
Clamp Ipp Tvs Diode Surface Mount DSN0603-2
Clamp Ipp Tvs Diode Surface Mount DSN0603-2
Clamp Ipp Tvs Diode Surface Mount DSN0603-2
TVS DIODE 1.2VWM DSN0603-2
TVS DIODE 1.2VWM DSN0603-2
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD1V2Y1BSFYL | 1727-PESD1V2Y1BSFYLTR-ND | PESD1V2Y1BSFYL | PESD1V2Y1BSFYL |
| Product Name | Extremely low clamping bidirectional ESD protection diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Applications | Protector | |||
| RoHS Compliant | RoHS | |||
| Configuration | Single |