ESD Suppressor Diode TVS Uni-Dir 16V Automotive 2-Pin DFN T/R Product overview: PESD16VX1UL,315 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 16V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 16V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD16VX1UL,315 can be used for catalog matching and distributor lookup.
34V (Typ) Clamp 900mA (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087531-PESD16VX1UL,
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 0.83pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: DFN1006-2
STAND-OFF Voltage (Vwm): 16V (Max)
Minimum Breakdown Voltage: 17.5V
Max Clamping Voltage: 34V (Typ)
Peak Pulse Current(Ippm): 900mA (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
TVS DIODE 16VWM 34VC DFN1006-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PESD16VX1UL,315 | 568-5064-2-ND | 1087531-PESD16VX1UL,315 | PESD16VX1UL,315 |
| Product Name | Automotive 16V DFN TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - PESD16VX1UL,315 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | DFN | SOD-882 | DFN1006-2 | DFN1006-2 |
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| VC | 34 volts | 34 volts | 34 volts |