Nexperia B.V. Unidirectional ESD protection diode PESD15VS1ULSYL

Description
Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks (SWF). Features and benefits ESD protection of one line Ultra small SMD plastic package Side wettable flanks Low clamping voltage: VCL = 23 V ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 5 A Ultra low leakage current: IRM = 1 nA typ. AEC-Q101 qualified Applications Computers and peripherals Audio and video equipment Communication systems Portable electronics
Request a Quote
Description
Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks (SWF). Features and benefits ESD protection of one line Ultra small SMD plastic package Side wettable flanks Low clamping voltage: VCL = 23 V ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 5 A Ultra low leakage current: IRM = 1 nA typ. AEC-Q101 qualified Applications Computers and peripherals Audio and video equipment Communication systems Portable electronics
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from damage caused by ESD and other transients. The device is housed in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks, measuring 1 mm × 0.6 mm × 0.47 mm. It has a reverse standoff voltage of 15 V, a clamping voltage of 23 V, and a diode capacitance of 32 to 70 pF at 1 MHz and 0 V. The diode provides ESD protection up to 30 kV per IEC 61000-4-2 level 4 and surge current handling of 5 A per IEC 61000-4-5. Leakage current is 1 nA typical. The device is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from damage caused by ESD and other transients. The device is housed in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks, measuring 1 mm × 0.6 mm × 0.47 mm. It has a reverse standoff voltage of 15 V, a clamping voltage of 23 V, and a diode capacitance of 32 to 70 pF at 1 MHz and 0 V. The diode provides ESD protection up to 30 kV per IEC 61000-4-2 level 4 and surge current handling of 5 A per IEC 61000-4-5. Leakage current is 1 nA typical. The device is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
Unidirectional ESD protection diode - PESD15VS1ULSYL - Nexperia B.V.
Nijmegen, Netherlands
Unidirectional ESD protection diode
PESD15VS1ULSYL
Unidirectional ESD protection diode PESD15VS1ULSYL
Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks (SWF). Features and benefits ESD protection of one line Ultra small SMD plastic package Side wettable flanks Low clamping voltage: VCL = 23 V ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 5 A Ultra low leakage current: IRM = 1 nA typ. AEC-Q101 qualified Applications Computers and peripherals Audio and video equipment Communication systems Portable electronics

Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks (SWF).

Features and benefits

  • ESD protection of one line
  • Ultra small SMD plastic package
  • Side wettable flanks
  • Low clamping voltage: VCL = 23 V
  • ESD protection up to 30 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); IPP = 5 A
  • Ultra low leakage current: IRM = 1 nA typ.
  • AEC-Q101 qualified

Applications

  • Computers and peripherals
  • Audio and video equipment
  • Communication systems
  • Portable electronics
Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1178303-PESD15VS1ULSYL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1178303-PESD15VS1ULSYL
Circuit Protection - TVS - Diodes 1178303-PESD15VS1ULSYL
Win Source Part Number: 1178303-PESD15VS1ULS YL Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 17.6V Voltage - Clamping (Max) @ Ipp: 40V Power Line Protection: No Capacitance @ Frequency: 32pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: SOD-882 Supplier Device Package: DFN1006BD-2 Temperature Range - Operating: -55°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 1727-PESD15VS1ULSYLD KR,1727-PESD15VS1ULS YLTR,1727-PESD15VS1U LSYLCT,934661717315

Win Source Part Number: 1178303-PESD15VS1ULSYL
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 17.6V
Voltage - Clamping (Max) @ Ipp: 40V
Power Line Protection: No
Capacitance @ Frequency: 32pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: DFN1006BD-2
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 1727-PESD15VS1ULSYLDKR,1727-PESD15VS1ULSYLTR,1727-PESD15VS1ULSYLCT,934661717315

Buy Now Datasheet
TVS Protection Diode - 144-PESD15VS1ULSYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PESD15VS1ULSYL
TVS Protection Diode 144-PESD15VS1ULSYL
TVS DIODE 15VWM 40VC DFN1006BD-2 Product overview: PESD15VS1ULSYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD15VS1ULSYL can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 40VC DFN1006BD-2 Product overview: PESD15VS1ULSYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD15VS1ULSYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-PESD15VS1ULSYLTR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2

40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2

Buy Now Datasheet
TVS Diodes - 1727-PESD15VS1ULSYLCT-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2

40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2

Buy Now Datasheet
TVS Diodes - 1727-PESD15VS1ULSYLDKR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2

40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD15VS1ULSYL - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD15VS1ULSYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD15VS1ULSYL
TVS DIODE 15VWM 40VC DFN1006BD-2

TVS DIODE 15VWM 40VC DFN1006BD-2

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD15VS1ULSYL 1178303-PESD15VS1ULSYL 144-PESD15VS1ULSYL 1727-PESD15VS1ULSYLTR-ND PESD15VS1ULSYL
Product Name Unidirectional ESD protection diode Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS
VR 15 volts
IR 0.0500 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data