Nexperia B.V. Unidirectional ESD protection diode PESD12VS1ULD,315

Description
Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits ESD protection of one line Ultra small SMD plastic package Solderable side pads Package height typ. 0.37 mm Low clamping voltage: VCL = 19 V ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 5 A Max. peak pulse power: PPP = 150W Ultra low leakage current: IRM < 1 nA Applications Computers and peripherals Audio and video equipment Communication systems Portable electronics
Request a Quote
Description
Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits ESD protection of one line Ultra small SMD plastic package Solderable side pads Package height typ. 0.37 mm Low clamping voltage: VCL = 19 V ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 5 A Max. peak pulse power: PPP = 150W Ultra low leakage current: IRM < 1 nA Applications Computers and peripherals Audio and video equipment Communication systems Portable electronics
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from ESD and transient damage, housed in a DFN1006D-2 (SOD882D) leadless SMD package measuring 1 mm × 0.6 mm × 0.4 mm with solderable side pads. It has a reverse standoff voltage of 12 V, a clamping voltage of 19 V, a peak pulse power rating of 150 W, and a peak pulse current of 5 A under IEC 61000-4-5 surge conditions. The device offers ESD protection up to 30 kV (contact) and 15 kV (air) per IEC 61000-4-2, and features an ultra-low leakage current of less than 1 nA. Diode capacitance is 38 to 75 pF at 1 MHz and 0 V.

Datasheet Summary
Powered by GS/AI

Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from ESD and transient damage, housed in a DFN1006D-2 (SOD882D) leadless SMD package measuring 1 mm × 0.6 mm × 0.4 mm with solderable side pads. It has a reverse standoff voltage of 12 V, a clamping voltage of 19 V, a peak pulse power rating of 150 W, and a peak pulse current of 5 A under IEC 61000-4-5 surge conditions. The device offers ESD protection up to 30 kV (contact) and 15 kV (air) per IEC 61000-4-2, and features an ultra-low leakage current of less than 1 nA. Diode capacitance is 38 to 75 pF at 1 MHz and 0 V.

Suppliers

Company
Product
Description
Supplier Links
Unidirectional ESD protection diode - PESD12VS1ULD,315 - Nexperia B.V.
Nijmegen, Netherlands
Unidirectional ESD protection diode
PESD12VS1ULD,315
Unidirectional ESD protection diode PESD12VS1ULD,315
Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits ESD protection of one line Ultra small SMD plastic package Solderable side pads Package height typ. 0.37 mm Low clamping voltage: VCL = 19 V ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 5 A Max. peak pulse power: PPP = 150W Ultra low leakage current: IRM < 1 nA Applications Computers and peripherals Audio and video equipment Communication systems Portable electronics

Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • ESD protection of one line
  • Ultra small SMD plastic package
  • Solderable side pads
  • Package height typ. 0.37 mm
  • Low clamping voltage: VCL = 19 V
  • ESD protection up to 30 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); IPP = 5 A
  • Max. peak pulse power: PPP = 150W
  • Ultra low leakage current: IRM < 1 nA

Applications

  • Computers and peripherals
  • Audio and video equipment
  • Communication systems
  • Portable electronics
Supplier's Site Datasheet
TVS Diodes - 1727-PESD12VS1ULD,315CT-ND - DigiKey
Thief River Falls, MN, United States
35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2

35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2

Buy Now Datasheet
TVS Diodes - 1727-PESD12VS1ULD,315DKR-ND - DigiKey
Thief River Falls, MN, United States
35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2

35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2

Buy Now Datasheet
TVS Diodes - 1727-PESD12VS1ULD,315TR-ND - DigiKey
Thief River Falls, MN, United States
35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2

35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2

Buy Now Datasheet
 - PESD12VS1ULD,315 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 150W, 12V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 150W, 12V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
DFN TVS Protection Diode - 144-PESD12VS1ULD,315 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DFN TVS Protection Diode
144-PESD12VS1ULD,315
DFN TVS Protection Diode 144-PESD12VS1ULD,315
PESD12VS1ULD - Unidirectional ESD protection diode DFN 2-Pin Product overview: PESD12VS1ULD,315 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD12VS1ULD,315 can be used for catalog matching and distributor lookup.

PESD12VS1ULD - Unidirectional ESD protection diode DFN 2-Pin Product overview: PESD12VS1ULD,315 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD12VS1ULD,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - PESD12VS1ULD,315 - 1087515-PESD12VS1ULD,315 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD12VS1ULD,315
1087515-PESD12VS1ULD,315
TVS - TVS - Diodes - PESD12VS1ULD,315 1087515-PESD12VS1ULD,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087515-PESD12VS1ULD ,315 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 38pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: 2-DFN1006D (0.6x1.0) STAND-OFF Voltage (Vwm): 12V (Max) Minimum Breakdown Voltage: 14.7V Max Clamping Voltage: 35V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 150W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087515-PESD12VS1ULD,315
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 38pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: 2-DFN1006D (0.6x1.0)
STAND-OFF Voltage (Vwm): 12V (Max)
Minimum Breakdown Voltage: 14.7V
Max Clamping Voltage: 35V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 150W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD12VS1ULD,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD12VS1ULD,315
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD12VS1ULD,315
TVS DIODE 12VWM 35VC DFN1006D-2

TVS DIODE 12VWM 35VC DFN1006D-2

Supplier's Site
TVS DIODE 12VWM 35VC DFN1006D-2

TVS DIODE 12VWM 35VC DFN1006D-2

Supplier's Site Datasheet
Diode, Esd, Unidirectional, 12V, 150W, Sod882D; Clamping Voltage Vc Max Nexperia - 58T9862 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd, Unidirectional, 12V, 150W, Sod882D; Clamping Voltage Vc Max Nexperia
58T9862
Diode, Esd, Unidirectional, 12V, 150W, Sod882D; Clamping Voltage Vc Max Nexperia 58T9862
DIODE, ESD, UNIDIRECTIONAL, 12V, 150W, SOD882D; Clamping Voltage Vc Max:35V; Diode Case Style:SOD-882D; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD, UNIDIRECTIONAL, 12V, 150W, SOD882D; Clamping Voltage Vc Max:35V; Diode Case Style:SOD-882D; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PESD12VS1ULD,315 1727-PESD12VS1ULD,315CT-ND PESD12VS1ULD,315 144-PESD12VS1ULD,315 1087515-PESD12VS1ULD,315 PESD12VS1ULD,315 PESD12VS1ULD,315 58T9862
Product Name Unidirectional ESD protection diode TVS Diodes DFN TVS Protection Diode TVS - TVS - Diodes - PESD12VS1ULD,315 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Esd, Unidirectional, 12V, 150W, Sod882D; Clamping Voltage Vc Max Nexperia
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
VR 12 volts
IR 0.0500 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data