Single Zener diodes in a SOD123 small surface-mounted plastic package, rated for a total power dissipation of 365 mW at 25 °C and a non-repetitive peak reverse power dissipation of 40 W, with a nominal voltage range of 2.4 V to 36 V and a tolerance of approximately ±2%, qualified to AEC-Q101.
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
Zener Diode, 9.1V V(Z), 2%, 0.365W, Silicon, Unidirectional
Zener Diode 9.1V 365mW ±2.09% Surface Mount SOD-123
DIODE ZENER 9.1V 365MW SOD123
Zener Diodes PDZ9.1BGW/SOD123/SOD
DIODE ZENER 9.1V 365MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ9.1BGWJ | PDZ9.1BGWJ | 1727-PDZ9.1BGWJTR-ND | PDZ9.1BGWJ | PDZ9.1BGWJ | 29AK3302 |
| Product Name | Single Zener diodes in a SOD123 package | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | |
| Package | SOD-123; SOD123 SOD123 | SOD123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| PD | 365 milliwatts | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |