Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 9.1V V(Z), 2.1%, 0.4W, Silicon, Unidirectional
Zener Diode 9.1V 400mW ±2% Surface Mount SOD-323
Zener Diode 9.1V 400mW ±2% Surface Mount SOD-323
Zener Diode 9.1V 400mW ±2% Surface Mount SOD-323
DIODE, ZENER, 9.1V, 0.4W, SOD323; Zener Voltage Nom:9.1V; Power Dissipation:400mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 9.1V 400MW SOD323
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ9.1B,115 | PDZ9.1B,115 | 1727-1720-6-ND | 05W5689 | PDZ9.1B,115 |
| Product Name | Single Zener diodes | Single Zener Diodes | Diode, Zener, 9.1V, 0.4W, Sod323; Zener Voltage Nom Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-323; SOD323 SOD323 | SOD323 | SOD-323; SOD-323 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| PD | 400 milliwatts | 400 milliwatts | |||
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active | Active |