Nexperia B.V. Single Zener diodes PDZ8.2B-QZ

Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B-Q - 10B-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General voltage regulation
Request a Quote Datasheet
Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B-Q - 10B-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General voltage regulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PDZ8.2B-QZ - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PDZ8.2B-QZ
Single Zener diodes PDZ8.2B-QZ
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B-Q - 10B-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General voltage regulation

Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 400 mW
  • Small plastic package suitable for surface mounted design
  • Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range)
  • Tolerance approximately ± 2 %
  • PDZ5.1B-Q - 10B-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General voltage regulation
Supplier's Site Datasheet
Single Zener Diodes - 1727-PDZ8.2B-QZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ8.2B-QZTR-ND
Single Zener Diodes 1727-PDZ8.2B-QZTR-ND
DIODE ZENER 8.2V 400MW SOD323

DIODE ZENER 8.2V 400MW SOD323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Zener Diodes Diodes
Product Number PDZ8.2B-QZ 1727-PDZ8.2B-QZTR-ND
Product Name Single Zener diodes Single Zener Diodes
Package SOD-323; SOD323 SOD323
Unlock Full Specs
to access all available technical data