Nexperia B.V. Single Zener diodes PDZ8.2B,115

Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote Datasheet
Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PDZ8.2B,115 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PDZ8.2B,115
Single Zener diodes PDZ8.2B,115
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation

Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 400 mW
  • Small plastic package suitable for surface mounted design
  • Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range)
  • Tolerance approximately ± 2 %
  • PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee

Applications

  • General voltage regulation
Supplier's Site Datasheet
Diodes - Zener - Single - PDZ8.2B,115 - 791620-PDZ8.2B,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PDZ8.2B,115
791620-PDZ8.2B,115
Diodes - Zener - Single - PDZ8.2B,115 791620-PDZ8.2B,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 791620-PDZ8.2B,115 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: SC-76, SOD-323 Mounting: SMD Tolerance: ±2% Power - Max: 400mW Current - Reverse Leakage @ Vr: 500nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Family Name: PDZ8.2B Categories: Discrete Semiconductor Products Manufacturer Package: SOD-323 Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 100mA Impedance (Maximum) (Zzt): 10 Ohm Alternative Parts (Cross-Reference): CMDZ5237B TR; UDZS8V2BW; CMDZ5237B TR PBFREE; CMDZ8L2; Introduction Date: September 08, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 791620-PDZ8.2B,115
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: SC-76, SOD-323
Mounting: SMD
Tolerance: ±2%
Power - Max: 400mW
Current - Reverse Leakage @ Vr: 500nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Family Name: PDZ8.2B
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-323
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 100mA
Impedance (Maximum) (Zzt): 10 Ohm
Alternative Parts (Cross-Reference): CMDZ5237B TR; UDZS8V2BW; CMDZ5237B TR PBFREE; CMDZ8L2;
Introduction Date: September 08, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - 1727-5158-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5158-1-ND
Single Zener Diodes 1727-5158-1-ND
Zener Diode 8.2V 400mW ±2% Surface Mount SOD-323

Zener Diode 8.2V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-5158-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5158-6-ND
Single Zener Diodes 1727-5158-6-ND
Zener Diode 8.2V 400mW ±2% Surface Mount SOD-323

Zener Diode 8.2V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-5158-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5158-2-ND
Single Zener Diodes 1727-5158-2-ND
Zener Diode 8.2V 400mW ±2% Surface Mount SOD-323

Zener Diode 8.2V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Zener Diodes - 1512749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1512749
Zener Diodes 1512749
Diode Zener 8.2V 2% 400mW Auto SOD-323

Diode Zener 8.2V 2% 400mW Auto SOD-323

Supplier's Site
Zener Diodes - 1512630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1512630
Zener Diodes 1512630
Diode Zener 8.2V 2% 400mW Auto SOD-323

Diode Zener 8.2V 2% 400mW Auto SOD-323

Supplier's Site
Zener Diode, 0.4W, 8.2V, Sod-323; Zener Voltage Nom Nexperia - 93X4606 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.4W, 8.2V, Sod-323; Zener Voltage Nom Nexperia
93X4606
Zener Diode, 0.4W, 8.2V, Sod-323; Zener Voltage Nom Nexperia 93X4606
ZENER DIODE, 0.4W, 8.2V, SOD-323; Zener Voltage Nom:8.2V; Power Dissipation:400mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.4W, 8.2V, SOD-323; Zener Voltage Nom:8.2V; Power Dissipation:400mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZ8.2B,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ8.2B,115
Discrete Semiconductor Products - Diodes - Zener PDZ8.2B,115
DIODE ZENER 8.2V 400MW SOD323

DIODE ZENER 8.2V 400MW SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZ8.2B,115 791620-PDZ8.2B,115 1727-5158-1-ND 1512749 93X4606 PDZ8.2B,115
Product Name Single Zener diodes Diodes - Zener - Single - PDZ8.2B,115 Single Zener Diodes Zener Diodes Zener Diode, 0.4W, 8.2V, Sod-323; Zener Voltage Nom Nexperia Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD323 SOD323 SOD-323; Sc-76, sod-323 SOD-323; SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS
PD 400 milliwatts 400 milliwatts
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F)
VZ 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data