Single Zener diodes in a SOD123 small surface-mounted plastic package with a non-repetitive peak reverse power dissipation of 40 W and a total power dissipation of 365 mW, rated for a working voltage range of 2.4 V to 36 V with approximately ±2 % tolerance, and AEC-Q101 qualified for automotive applications. The SOD123 package is suitable for surface-mounted designs and supports junction temperatures up to 150 °C.
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
Zener Diode 7.5V 365mW ±2.13% Surface Mount SOD-123
DIODE ZENER 7.5V 365MW SOD123
DIODE ZENER 7.5V 365MW SOD123
Zener Diode, 7.5V V(Z), 2%, 0.365W, Silicon, Unidirectional
DIODE ZENER 7.5V 365MW SOD123
Zener Diodes PDZ7.5BGW/SOD123/SOD
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ7.5BGWX | 1727-PDZ7.5BGWXTR-ND | PDZ7.5BGWX | PDZ7.5BGWX | PDZ7.5BGWX | 29AK3295 |
| Product Name | Single Zener diodes in a SOD123 package | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diodes Rohs Compliant Nexperia | |
| Package | SOD-123; SOD123 SOD123 | SOD123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| PD | 365 milliwatts | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |