Single Zener diodes in a SOD123 small surface-mounted plastic package with a non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 365 mW on a standard PCB, and a working voltage range of 2.4 V to 36 V. The diodes have a tolerance of approximately ±2 %, low reverse current, and are AEC-Q101 qualified for automotive applications. The SOD123 package is suitable for surface-mounted design.
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
Zener Diode, 6.2V V(Z), 2%, 0.365W, Silicon, Unidirectional
Zener Diode 6.2V 365mW ±2.18% Surface Mount SOD-123
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324831-PDZ6.2BGWX
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±2.18%
Power - Max: 365 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 500 nA @ 3 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 50 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 934071025115,2156-PD
Base Product Number: PDZ6.2
RoHS Status: ROHS3 Compliant
PDZ-GW series Product overview: PDZ6.2BGWX from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ6.2BGWX can be used for catalog matching and distributor lookup.
Zener Diodes PDZ6.2BGW/SOD123 SOD2
DIODE ZENER 6.2V 365MW SOD123
| Nexperia B.V. | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ6.2BGWX | PDZ6.2BGWX | 1727-7710-2-ND | 1324831-PDZ6.2BGWX | 287-PDZ6.2BGWX | PDZ6.2BGWX | PDZ6.2BGWX |
| Product Name | Single Zener diodes in a SOD123 package | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-123; SOD123 SOD123 | SOD123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| PD | 365 milliwatts | ||||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |