Nexperia B.V. Single Zener diodes in a SOD123 package PDZ6.2BGWJ

Description
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes in a SOD123 package - PDZ6.2BGWJ - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes in a SOD123 package
PDZ6.2BGWJ
Single Zener diodes in a SOD123 package PDZ6.2BGWJ
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions

General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Total power dissipation: Ptot ≤ 365 mW
  • Tolerance series: B2 approximately ± 2 %
  • Wide working voltage range: nominal 2.4 V to 36 V (E24 range)
  • Low reverse current IR range
  • Small plastic package suitable for surface-mounted design
  • AEC-Q101 qualified

Applications

  • General regulation functions
Supplier's Site Datasheet
Singapore, Singapore
Zener Diode
287-PDZ6.2BGWJ
Zener Diode 287-PDZ6.2BGWJ
PDZ-GW series Product overview: PDZ6.2BGWJ from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ6.2BGWJ can be used for catalog matching and distributor lookup.

PDZ-GW series Product overview: PDZ6.2BGWJ from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ6.2BGWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1339216-PDZ6.2BGWJ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1339216-PDZ6.2BGWJ
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1339216-PDZ6.2BGWJ
Win Source Part Number: 1339216-PDZ6.2BGWJ Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Series: Automotive, AEC-Q101, PDZ-GW Package: Tape & Reel Standard Package: 10,000 Tolerance: ±2.18% Power - Max: 365 mW Current - Reverse Leakage @ Vr: 500 nA @ 3 V Mounting Type: Surface Mount Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Base Product Number: PDZ6.2 Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 50 Ohms

Win Source Part Number: 1339216-PDZ6.2BGWJ
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Series: Automotive, AEC-Q101, PDZ-GW
Package: Tape & Reel
Standard Package: 10,000
Tolerance: ±2.18%
Power - Max: 365 mW
Current - Reverse Leakage @ Vr: 500 nA @ 3 V
Mounting Type: Surface Mount
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Base Product Number: PDZ6.2
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 50 Ohms

Buy Now Datasheet
Single Zener Diodes - 1727-7771-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7771-6-ND
Single Zener Diodes 1727-7771-6-ND
Zener Diode 6.2V 365mW ±2.18% Surface Mount SOD-123

Zener Diode 6.2V 365mW ±2.18% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-7771-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7771-2-ND
Single Zener Diodes 1727-7771-2-ND
Zener Diode 6.2V 365mW ±2.18% Surface Mount SOD-123

Zener Diode 6.2V 365mW ±2.18% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-7771-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7771-1-ND
Single Zener Diodes 1727-7771-1-ND
Zener Diode 6.2V 365mW ±2.18% Surface Mount SOD-123

Zener Diode 6.2V 365mW ±2.18% Surface Mount SOD-123

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 29AK3287 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK3287
Zener Diodes Rohs Compliant Nexperia 29AK3287
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PDZ6.2BGWJ
Zener Diodes PDZ6.2BGWJ
Zener Diodes PDZ6.2BGW/SOD123/SOD 2

Zener Diodes PDZ6.2BGW/SOD123/SOD2

Buy Now Datasheet
Single Zener Diodes - PDZ6.2BGWJ - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PDZ6.2BGWJ
Single Zener Diodes PDZ6.2BGWJ
DIODE ZENER 6.2V 365MW SOD123

DIODE ZENER 6.2V 365MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZ6.2BGWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ6.2BGWJ
Discrete Semiconductor Products - Diodes - Zener PDZ6.2BGWJ
DIODE ZENER 6.2V 365MW SOD123

DIODE ZENER 6.2V 365MW SOD123

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZ6.2BGWJ 287-PDZ6.2BGWJ 1339216-PDZ6.2BGWJ 1727-7771-6-ND 29AK3287 PDZ6.2BGWJ PDZ6.2BGWJ PDZ6.2BGWJ
Product Name Single Zener diodes in a SOD123 package Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Zener Diodes Rohs Compliant Nexperia Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123; SOD123 SOD123 SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
PD 365 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data