Nexperia B.V. Single Zener diodes PDZ6.2BF

Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote Datasheet
Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PDZ6.2BF - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PDZ6.2BF
Single Zener diodes PDZ6.2BF
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation

Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 400 mW
  • Small plastic package suitable for surface mounted design
  • Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range)
  • Tolerance approximately ± 2 %
  • PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee

Applications

  • General voltage regulation
Supplier's Site Datasheet
Single Zener Diodes - 1727-PDZ6.2BFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ6.2BFTR-ND
Single Zener Diodes 1727-PDZ6.2BFTR-ND
Zener Diode 6.33V 400mW ±2% Surface Mount SOD-323

Zener Diode 6.33V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-PDZ6.2BFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ6.2BFCT-ND
Single Zener Diodes 1727-PDZ6.2BFCT-ND
DIODE ZENER 6.2V 400MW SOD323

DIODE ZENER 6.2V 400MW SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-PDZ6.2BFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ6.2BFDKR-ND
Single Zener Diodes 1727-PDZ6.2BFDKR-ND
DIODE ZENER 6.2V 400MW SOD323

DIODE ZENER 6.2V 400MW SOD323

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 29AK3286 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK3286
Zener Diodes Rohs Compliant Nexperia 29AK3286
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - PDZ6.2BF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ6.2BF
Discrete Semiconductor Products - Diodes - Zener PDZ6.2BF
DIODE ZENER 6.33V 400MW SOD323

DIODE ZENER 6.33V 400MW SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number PDZ6.2BF 1727-PDZ6.2BFTR-ND 29AK3286 PDZ6.2BF
Product Name Single Zener diodes Single Zener Diodes Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD323 SOD323 SOD-323; SOD-323
RoHS Compliant RoHS RoHS
PD 400 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4732A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Voltage regulator diodes - BZT52-B3V9X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
 - 1N4729A,133 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD66
RoHS Compliant RoHS
View Details
3 suppliers
Voltage regulator diodes - 1N4745A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers