Single Zener diodes in a SOD123 small surface-mounted plastic package with a wide working voltage range of 2.4 V to 36 V, a tolerance of approximately ±2 %, a total power dissipation of up to 365 mW, and a non-repetitive peak reverse power dissipation of 40 W. The device is AEC-Q101 qualified and suitable for general regulation functions.
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
Zener Diode, 5.6V V(Z), 2%, 0.365W, Silicon, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324853-PDZ5.6BGWX
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±2.23%
Power - Max: 365 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 1 µA @ 2.5 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 50 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 934071089115,1727-77
Base Product Number: PDZ5.6
RoHS Status: ROHS3 Compliant
Zener Diode 5.6V 365mW ±2.23% Surface Mount SOD-123
Zener Diode 5.6V 365mW ±2.23% Surface Mount SOD-123
Zener Diode 5.6V 365mW ±2.23% Surface Mount SOD-123
PDZ-GW series Product overview: PDZ5.6BGWX from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ5.6BGWX can be used for catalog matching and distributor lookup.
Zener Diodes PDZ5.6BGW/SOD123/SOD
DIODE ZENER 5.6V 365MW SOD123
DIODE ZENER 5.6V 365MW SOD123
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ5.6BGWX | PDZ5.6BGWX | 1324853-PDZ5.6BGWX | 1727-7709-1-ND | 287-PDZ5.6BGWX | PDZ5.6BGWX | PDZ5.6BGWX | PDZ5.6BGWX |
| Product Name | Single Zener diodes in a SOD123 package | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Package | SOD-123; SOD123 SOD123 | SOD123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| PD | 365 milliwatts | |||||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |