Nexperia B.V. Single Zener diodes in a SOD123 package PDZ5.1BGWX

Description
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD123 surface-mounted plastic package with a non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 365 mW, tolerance of approximately ±2 %, and working voltage range of 2.4 V to 36 V. The device is AEC-Q101 qualified and suitable for general regulation applications.

Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD123 surface-mounted plastic package with a non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 365 mW, tolerance of approximately ±2 %, and working voltage range of 2.4 V to 36 V. The device is AEC-Q101 qualified and suitable for general regulation applications.

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes in a SOD123 package - PDZ5.1BGWX - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes in a SOD123 package
PDZ5.1BGWX
Single Zener diodes in a SOD123 package PDZ5.1BGWX
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions

General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Total power dissipation: Ptot ≤ 365 mW
  • Tolerance series: B2 approximately ± 2 %
  • Wide working voltage range: nominal 2.4 V to 36 V (E24 range)
  • Low reverse current IR range
  • Small plastic package suitable for surface-mounted design
  • AEC-Q101 qualified

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-7708-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7708-2-ND
Single Zener Diodes 1727-7708-2-ND
Zener Diode 5.1V 365mW ±2.35% Surface Mount SOD-123

Zener Diode 5.1V 365mW ±2.35% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-7708-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7708-1-ND
Single Zener Diodes 1727-7708-1-ND
Zener Diode 5.1V 365mW ±2.35% Surface Mount SOD-123

Zener Diode 5.1V 365mW ±2.35% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-7708-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7708-6-ND
Single Zener Diodes 1727-7708-6-ND
Zener Diode 5.1V 365mW ±2.35% Surface Mount SOD-123

Zener Diode 5.1V 365mW ±2.35% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324832-PDZ5.1BGWX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324832-PDZ5.1BGWX
Discrete Semiconductor Products - Diodes - Zener - Single 1324832-PDZ5.1BGWX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324832-PDZ5.1BGWX Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±2.35% Power - Max: 365 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Current - Reverse Leakage @ Vr: 2 µA @ 1.5 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 60 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: 150°C (TJ) Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 934071088115,1727-77 08-1,1727-7708-2,PDZ 5.1BGWX-ND,NEXNEXPDZ 5.1BGWX,2156-PDZ5.1B GWX-NEX,1727-7708-6 Base Product Number: PDZ5.1 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324832-PDZ5.1BGWX
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±2.35%
Power - Max: 365 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 2 µA @ 1.5 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 60 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 934071088115,1727-7708-1,1727-7708-2,PDZ5.1BGWX-ND,NEXNEXPDZ5.1BGWX,2156-PDZ5.1BGWX-NEX,1727-7708-6
Base Product Number: PDZ5.1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Zener Diode
287-PDZ5.1BGWX
Zener Diode 287-PDZ5.1BGWX
PDZ-GW series Product overview: PDZ5.1BGWX from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ5.1BGWX can be used for catalog matching and distributor lookup.

PDZ-GW series Product overview: PDZ5.1BGWX from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ5.1BGWX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PDZ5.1BGWX - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.1V V(Z), 2%, 0.365W, Silicon, Unidirectional

Zener Diode, 5.1V V(Z), 2%, 0.365W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZ5.1BGWX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ5.1BGWX
Discrete Semiconductor Products - Diodes - Zener PDZ5.1BGWX
DIODE ZENER 5.1V 365MW SOD123

DIODE ZENER 5.1V 365MW SOD123

Supplier's Site
Zener Diode, Aec-Q101, 5.1V, Sod-123 Rohs Compliant Nexperia - 55AC2856 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 5.1V, Sod-123 Rohs Compliant Nexperia
55AC2856
Zener Diode, Aec-Q101, 5.1V, Sod-123 Rohs Compliant Nexperia 55AC2856
ZENER DIODE, AEC-Q101, 5.1V, SOD-123 ROHS COMPLIANT: YES

ZENER DIODE, AEC-Q101, 5.1V, SOD-123 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single Zener Diodes - PDZ5.1BGWX - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PDZ5.1BGWX
Single Zener Diodes PDZ5.1BGWX
DIODE ZENER 5.1V 365MW SOD123

DIODE ZENER 5.1V 365MW SOD123

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZ5.1BGWX 1727-7708-2-ND 1324832-PDZ5.1BGWX 287-PDZ5.1BGWX PDZ5.1BGWX PDZ5.1BGWX 55AC2856 PDZ5.1BGWX
Product Name Single Zener diodes in a SOD123 package Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 5.1V, Sod-123 Rohs Compliant Nexperia Single Zener Diodes
Package SOD-123; SOD123 SOD123 SOD-123; SOD-123 SOD123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
PD 365 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data