Single Zener diodes for general voltage regulation in a small SOD323 (SC-76) SMD plastic package, with a total power dissipation of 400 mW and a nominal Zener voltage of 5.1 V. The device has a forward voltage of up to 0.9 V at 10 mA, a reverse leakage current of 2 µA at 1 V, a dynamic impedance of 250 Ω at 5 mA, and a Zener voltage tolerance of approximately ±2%. The part operates with a junction temperature up to 150 °C and a storage temperature range of -65 °C to +150 °C. It features low dynamic impedance and low leakage current at low currents, with a hard breakdown knee. The part is suitable for surface-mounted designs and meets the IEC 60134 Absolute Maximum Rating System.
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 5.2V 400mW ±2% Surface Mount SOD-323
DIODE ZENER 5.1V 400MW SOD323
DIODE ZENER 5.1V 400MW SOD323
Zener Diodes PDZ5.1B/SOD2/REEL 13" Q1/T1 *S
DIODE ZENER 5.2V 400MW SOD323
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ5.1BF | 1727-PDZ5.1BFTR-ND | PDZ5.1BF | PDZ5.1BF | 29AK3280 |
| Product Name | Single Zener diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia |
| Package | SOD-323; SOD323 SOD323 | SOD-323; SOD-323-2 | SOD-323; SOD-323 | ||
| RoHS Compliant | RoHS | RoHS | |||
| PD | 400 milliwatts | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |