Single Zener diodes in a small SOD323 (SC-76) surface-mounted plastic package with a total power dissipation of 400 mW and a nominal voltage of 5.1 V, tolerant to approximately ±2%. The device features low dynamic impedance and low leakage current at low currents, with a hard breakdown knee. It is qualified to AEC-Q101 for automotive applications.
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 5.1V 400MW SOD323
DIODE ZENER 5.1V 400MW SOD323
DIODE ZENER 5.1V 400MW SOD323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PDZ5.1B-QF | 1727-PDZ5.1B-QFCT-ND |
| Product Name | Single Zener diodes | Single Zener Diodes |
| Package | SOD-323; SOD323 SOD323 |