Nexperia B.V. Single Zener diodes PDZ4.7BZ

Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote Datasheet
Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PDZ4.7BZ - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PDZ4.7BZ
Single Zener diodes PDZ4.7BZ
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation

Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 400 mW
  • Small plastic package suitable for surface mounted design
  • Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range)
  • Tolerance approximately ± 2 %
  • PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee

Applications

  • General voltage regulation
Supplier's Site Datasheet
Single Zener Diodes - 1727-PDZ4.7BZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ4.7BZCT-ND
Single Zener Diodes 1727-PDZ4.7BZCT-ND
DIODE ZENER 4.7V 400MW SOD323

DIODE ZENER 4.7V 400MW SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-PDZ4.7BZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ4.7BZTR-ND
Single Zener Diodes 1727-PDZ4.7BZTR-ND
Zener Diode 4.75V 400mW ±2% Surface Mount SOD-323

Zener Diode 4.75V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZ4.7BZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ4.7BZ
Discrete Semiconductor Products - Diodes - Zener PDZ4.7BZ
DIODE ZENER 4.75V 400MW SOD323

DIODE ZENER 4.75V 400MW SOD323

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK3279 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK3279
Zener Diodes Rohs Compliant Nexperia 29AK3279
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PDZ4.7BZ
Zener Diodes PDZ4.7BZ
Zener Diodes PDZ4.7B/SOD2/MULTI-R EEL 7" Q1/

Zener Diodes PDZ4.7B/SOD2/MULTI-REEL 7" Q1/

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZ4.7BZ 1727-PDZ4.7BZCT-ND PDZ4.7BZ 29AK3279 PDZ4.7BZ
Product Name Single Zener diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia Zener Diodes
Package SOD-323; SOD323 SOD323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS
PD 400 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data