General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
Zener Diode 4.7V 365mW ±2.13% Surface Mount SOD-123
Zener Diode 4.7V 365mW ±2.13% Surface Mount SOD-123
Zener Diode 4.7V 365mW ±2.13% Surface Mount SOD-123
Zener Diodes PDZ4.7BGW/SOD123 SOD2
DIODE ZENER 4.7V 365MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ4.7BGWJ | 1727-7768-1-ND | PDZ4.7BGWJ | PDZ4.7BGWJ | 29AK3278 |
| Product Name | Single Zener diodes in a SOD123 package | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia |
| Package | SOD-123; SOD123 SOD123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | |||
| PD | 365 milliwatts | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |