DIODE ZENER 4.7V 400MW SOD323
ZENER DIODE, 4.7V, 0.4W, SC-76 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1727-PDZ4.7B-QFTR-ND | 26AK2610 |
| Product Name | Single Zener Diodes | Zener Diode, 4.7V, 0.4W, Sc-76 Rohs Compliant Nexperia |
| Tj | 150 C (302 F) |