Single Zener diodes in a SOD123 small surface-mounted plastic package with a non-repetitive peak reverse power dissipation of 40 W and a total power dissipation of 365 mW when mounted on a standard FR4 PCB. The device has a nominal working voltage range of 2.4 V to 36 V, a tolerance series of approximately ±2 %, and an AEC-Q101 qualification. The package dimensions are 3.75 mm in length, 2.55 mm in width, and 1.7 mm in height.
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
Zener Diode, 36V V(Z), 2%, 0.365W, Silicon, Unidirectional
DIODE ZENER 36V 365MW SOD123
DIODE ZENER 36V 365MW SOD123
Zener Diode 36V 365mW ±2.5% Surface Mount SOD-123
Zener Diodes PDZ36BGW/SOD123/SOD2
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 36V 365MW SOD123
| Nexperia B.V. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ36BGWJ | PDZ36BGWJ | 1727-PDZ36BGWJCT-ND | PDZ36BGWJ | 29AK3274 | PDZ36BGWJ |
| Product Name | Single Zener diodes in a SOD123 package | Single Zener Diodes | Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-123; SOD123 SOD123 | SOD123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| PD | 365 milliwatts | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |